EN
  • EN
  • DE

DMP6018LPS-13

Part No DMP6018LPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 41V~60V POWERDI506 / P-Channel 60 V 60A (Tc) 2.6W (Ta), 113W (Tc) Surface Mount PowerDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Diodes Incorporated
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 18mOhm @ 17A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 13.7 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 3505 pF @ 30 V
Power Dissipation (Max) 2.6W (Ta) , 113W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package PowerDI5060-8
Package / Case 8-PowerTDFN
Standard Package 2,500
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1350780-DMP6018LPS-13
Ultra Librarian 3D Model Ultra Librarian DMP6018LPS-13 CAD Model

Description

Introducing the DMP6018LPS-13 MOSFET from Diodes Incorporated

The DMP6018LPS-13 is a cutting-edge power MOSFET brought to you by Diodes Incorporated, a renowned manufacturer of semiconductor products. This device is specifically designed to meet the efficiency and reliability demands of modern electronic applications. It is a P-Channel enhancement mode MOSFET that utilizes the latest in trench MOSFET technology, providing excellent R<sub>DS(on) and low gate charge performance.

Key Features

  • Low On-Resistance: The DMP6018LPS-13 boasts an ultra-low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Power Dissipation: With a power dissipation of 48W, this MOSFET can handle significant power, making it suitable for high-power applications.
  • High Threshold Voltage: The device comes with a threshold voltage (V<sub>GS(th)) that ensures reliable operation even at low gate voltages.
  • RoHS Compliant: In line with environmental standards, the DMP6018LPS-13 is RoHS compliant, minimizing the ecological impact and meeting global regulatory requirements.

Applications

The versatility of the DMP6018LPS-13 allows it to be used in a wide range of applications, including:

  • Power Management Solutions
  • Load Switches
  • Battery Management Systems
  • DC/DC Converters
  • Motor Drives

Package and Reliability

The device is housed in a robust PowerDI5060-8 package, which ensures a compact footprint while allowing for excellent thermal performance. The package is designed to optimize board space without compromising on power handling capabilities. Moreover, the DMP6018LPS-13 is characterized by its high reliability, with a continuous drain current (I<sub>D) of -6.3A at 25°C, ensuring stable performance over a wide range of operating conditions.

Conclusion

Overall, the DMP6018LPS-13 from Diodes Incorporated is an exceptional choice for designers looking for a high-performance P-Channel MOSFET. With its low on-resistance, high power dissipation, and RoHS compliance, this MOSFET is ideal for energy-sensitive and environmentally conscious applications across various industries.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess