Introducing the DMT10H009LSS-13 from Diodes Incorporated
The DMT10H009LSS-13 is a state-of-the-art MOSFET transistor designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This high-performance product is tailored to meet the rigorous demands of modern electronic applications, providing efficient power management and signal processing capabilities.
Key Features
- Low On-Resistance: The device boasts an impressively low on-resistance, which translates to reduced power loss and enhanced efficiency in operation.
- High-Speed Switching: Engineered for applications requiring rapid switching, the DMT10H009LSS-13 offers high-speed performance, making it ideal for power converters and management circuits.
- Power Dissipation: With a power dissipation of 1.25W, this MOSFET can handle significant amounts of power, ensuring reliable performance in a variety of situations.
- Surface-Mount Package: The product is available in a compact surface-mount package, specifically the PowerDI® 3333-8 type, which allows for efficient space utilization on printed circuit boards (PCBs).
Applications
The versatility of the DMT10H009LSS-13 makes it suitable for a broad range of applications, including:
- DC-DC converters
- Power management modules
- Battery powered devices
- Load switches
- Motor control circuits
Technical Specifications
The DMT10H009LSS-13 is characterized by its impressive technical specifications that ensure optimal performance:
- Drain-Source Voltage (Vds): 100V
- Continuous Drain Current (Id): 3.7A
- Gate-Source Voltage (Vgs): ±20V
- Static Drain-Source On-Resistance (Rds on): 135 mΩ at Vgs=10V
- Operating Temperature Range: -55°C to +150°C
Quality and Reliability
Diodes Incorporated is committed to delivering products of the highest quality. The DMT10H009LSS-13 is no exception, having been rigorously tested to ensure reliability and performance under various conditions. Users can trust this MOSFET to deliver consistent results over its lifespan.
Ordering Information
The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For ordering, the full part number DMT10H009LSS-13 should be used to reference this specific model.
With its robust design, efficient operation, and Diodes Incorporated's guarantee of quality, the DMT10H009LSS-13 is an excellent choice for designers and engineers looking to enhance their electronic systems.