EN
  • EN
  • DE

DMT10H010LPS-13

Part No DMT10H010LPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 9.4A PWRDI5060
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features N-Channel 100 V 9.4A (Ta), 98A (Tc) 1.2W (Ta), 139W (Tc) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMT10
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMT10H010LPS-13DIDKR, DMT10H010LPS-13DITR, DMT10H010LPS-13DICT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869110-DMT10H010LPS-13
Ultra Librarian 3D Model Ultra Librarian DMT10H010LPS-13 CAD Model

Description

Introducing the DMT10H010LPS-13 - A High-Efficiency MOSFET from Diodes Incorporated

Diodes Incorporated presents the DMT10H010LPS-13, a state-of-the-art MOSFET designed to meet the needs of modern high-efficiency power management systems. This device is part of Diodes Incorporated's extensive range of power management products, offering designers a reliable and cost-effective solution for a wide variety of applications.

Key Features

  • Low On-Resistance: The DMT10H010LPS-13 boasts an ultra-low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency. This feature is particularly beneficial in applications where power conservation is critical.
  • High Power Density: This MOSFET is optimized for high power density, ensuring that it can handle significant power levels in a compact form factor. This makes it ideal for space-constrained applications.
  • Low Gate Charge: With a low gate charge (Q<sub>G), the DMT10H010LPS-13 enables faster switching speeds, which can contribute to reduced switching losses and better performance in high-frequency operations.
  • Enhanced Thermal Performance: The product is designed with superior thermal management in mind, featuring a power dissipation rating that ensures reliable operation even under high-temperature conditions.

Applications

The DMT10H010LPS-13 is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Battery Management Systems
  • Motor Drives
  • Load Switches

Product Specifications

The device comes in a robust and compact PowerDI5060-8 package, providing excellent power handling capabilities while maintaining a small footprint. The DMT10H010LPS-13 operates over a wide temperature range, ensuring consistent performance across diverse environmental conditions. It is also compliant with RoHS standards, reflecting Diodes Incorporated's commitment to environmental sustainability.

Conclusion

With its exceptional efficiency, thermal performance, and compact design, the DMT10H010LPS-13 from Diodes Incorporated is an excellent choice for engineers looking to improve power management in their electronic designs. Whether for industrial, automotive, or consumer electronics, this MOSFET is engineered to deliver top-notch performance where it counts.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7568 $52.9760
165+ $0.6209 $102.4485
250+ $0.6015 $150.3750
345+ $0.5821 $200.8245
445+ $0.5627 $250.4015
595+ $0.5045 $300.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess