The DMT10H015LFG-13 from Diodes Incorporated is a high-performance, surface-mount, Schottky barrier rectifier designed for applications requiring low forward voltage drop and high current capacity. This device is ideal for use in power management, energy efficiency, and space-constrained applications.
Key Features
- Low Forward Voltage: The device offers a low forward voltage drop, which enhances power efficiency by minimizing power loss during conduction.
- High Current Capability: With a high forward surge current capability, this component is suitable for handling high current spikes without performance degradation.
- PowerDI® 123 Package: Enclosed in the proprietary PowerDI® 123 package, the DMT10H015LFG-13 provides a compact footprint along with excellent thermal characteristics, making it suitable for high-density circuit designs.
- Lead-Free and RoHS Compliant: This product is manufactured using environmentally friendly materials and processes, complying with RoHS standards.
- Halogen-Free: The device is also halogen-free, further contributing to its environmental compliance.
Applications
The DMT10H015LFG-13 is versatile and can be used in various applications, including:
- Power supply units
- DC-DC converters
- LED lighting
- Battery charging circuits
- Reverse polarity protection
- Automotive applications
Technical Specifications
Parameter
Value
Package
PowerDI® 123
Forward Current (If)
10 A
Peak Reverse Voltage (Vrrm)
150 V
Forward Voltage Drop (Vf)
Typically 0.85 V at 10 A
For engineers and designers looking for a reliable and efficient rectifying solution, the DMT10H015LFG-13 offers the perfect blend of performance, size, and environmental friendliness. Its robust design and compliance with industry standards make it a top choice for a wide range of electronic applications.