EN
  • EN
  • DE

DMT15H053SSS-13

Part No DMT15H053SSS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 150V 5.2A/15A 8SO / N-Channel 150 V 5.2A (Ta), 15A (Tc) 1.3W (Ta) Surface Mount 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Diodes Incorporated
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 150 V
Current - Continuous Drain (Id) @ 25°C 5.2A (Ta) , 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 53mOhm @ 4.1A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 11.5 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 814 pF @ 75 V
Power Dissipation (Max) 1.3W (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-SO
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number DMT15
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1348095-DMT15H053SSS-13
Ultra Librarian 3D Model Ultra Librarian DMT15H053SSS-13 CAD Model

Description

Introducing the DMT15H053SSS-13 Power Rectifier from Diodes Incorporated

The DMT15H053SSS-13 is a robust and efficient power rectifier module designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This power semiconductor device is specifically engineered to handle high-efficiency energy conversion and power management tasks in a variety of electronic applications. Its superior performance is attributed to the innovative design and cutting-edge technology that Diodes Incorporated is known for.

The DMT15H053SSS-13 boasts a low forward voltage drop and fast switching speed, making it an ideal choice for high-frequency applications. It is designed to minimize losses and improve overall system efficiency, which is crucial in power-sensitive designs. With its Schottky barrier rectifier configuration, it ensures low power loss and high efficiency, which is vital for reducing heat generation and improving reliability in electronic circuits.

Constructed with a surface-mount package, the DMT15H053SSS-13 is suitable for automated assembly processes, allowing for streamlined manufacturing and reduced production costs. Its compact form factor makes it an excellent option for space-constrained applications where board real estate is at a premium.

Key features of the DMT15H053SSS-13 include:

  • Low forward voltage drop for enhanced power efficiency
  • High current capability, making it suitable for high-power applications
  • Fast switching speed to support high-frequency circuits
  • Thermal resistance that ensures reliability under various operating conditions
  • Surface-mount package compatible with standard PCB assembly techniques

This power rectifier is commonly employed in power supply units, DC-DC converters, and as a freewheeling diode in motor control circuits. Its robustness also makes it a preferred choice in automotive and industrial applications where reliability and durability are paramount.

Diodes Incorporated's commitment to quality means that the DMT15H053SSS-13 is produced to meet the highest industry standards. Customers can trust this product to deliver consistent performance and long-term reliability. Whether you are designing a new power system or looking to upgrade an existing one, the DMT15H053SSS-13 from Diodes Incorporated is a component that you can rely on for efficient and stable power rectification.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess