EN
  • EN
  • DE

DMT3004LPS-13

Part No DMT3004LPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 21A PWRDI5060
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features N-Channel 30 V 21A (Ta), 140A (Tc) 2.7W (Ta), 113W (Tc) Surface Mount PowerDI5060-8
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package PowerDI5060-8
Family Name DMT3004
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMT3004LPS-13DICT, DMT3004LPS-13DIDKR, DMT3004LPS-13DITR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869126-DMT3004LPS-13
Ultra Librarian 3D Model Ultra Librarian DMT3004LPS-13 CAD Model

Description

Introducing the DMT3004LPS-13 MOSFET from Diodes Incorporated

The DMT3004LPS-13 is a high-performance, dual N-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed for a variety of applications, including power management, load switching, and motor control in consumer, industrial, and automotive markets. Its compact design and efficient performance make it an excellent choice for designers looking to optimize their power systems.

Key Features and Benefits

  • Low On-Resistance: The device features a low on-resistance (R<sub>DS(on)) which translates to reduced conduction losses and improved efficiency in applications.
  • Dual MOSFET Configuration: With two N-Channel MOSFETs in one package, the DMT3004LPS-13 allows for space-saving designs and simplified PCB layouts.
  • High Continuous Drain Current: It offers a high continuous drain current (I<sub>D), providing robust performance for demanding applications.
  • PowerDI5060-8 Package: Encased in a PowerDI5060-8 package, it ensures a compact footprint while maintaining good thermal performance.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, making it compatible with low-voltage logic levels.
  • Fast Switching Speed: The device is designed for fast switching, which reduces switching losses and improves overall efficiency.
  • Environmentally Friendly: It complies with RoHS standards, minimizing the environmental impact by avoiding the use of certain hazardous substances.

Applications

The versatility of the DMT3004LPS-13 makes it suitable for a wide range of applications. It's especially useful in:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Motor drives and controllers
  • Load switches
  • Power management for portable devices

The DMT3004LPS-13 is a testament to Diodes Incorporated's commitment to providing innovative, high-quality components that meet the evolving needs of the electronics industry. With its excellent performance characteristics and compact size, this MOSFET is ideal for engineers looking to improve power efficiency and reliability in their designs.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess