EN
  • EN
  • DE

DMT6009LK3

Part No DMT6009LK3
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 60V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168312-DMT6009LK3
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMT6009LK3 CAD Model

Description

Introducing the DMT6009LK3 MOSFET from Diodes Incorporated

The DMT6009LK3 is a high-performance, N-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This product is part of Diodes Incorporated's extensive range of power management devices, tailored to meet the demands of modern electronic circuits with efficiency, reliability, and cost-effectiveness.

With its advanced technology, the DMT6009LK3 offers an optimal balance of on-resistance (R<sub>DS(on)) and gate charge (Q<sub>g), which results in reduced conduction and switching losses. This makes it an excellent choice for a variety of applications, including power supply circuits, motor drives, and any other systems that require efficient power control.

Key Features of the DMT6009LK3:

  • Low On-Resistance: The device boasts an impressively low R<sub>DS(on), which translates to reduced power dissipation and improved overall efficiency in applications.
  • High Continuous Drain Current: With a robust continuous drain current (I<sub>D) capability, this MOSFET can handle high current levels, making it suitable for demanding power applications.
  • High-Speed Switching: The DMT6009LK3 is designed for fast switching, contributing to improved performance in applications where switching speed is critical.
  • Thermal Management: The MOSFET features a power dissipation rating that ensures reliable operation even at higher temperatures, which is vital for maintaining performance and longevity.
  • RoHS Compliant: Adhering to environmental standards, the DMT6009LK3 is RoHS compliant, making it a responsible choice for environmentally conscious organizations.

Applications:

The versatility of the DMT6009LK3 allows it to be used across a wide range of applications including, but not limited to:

  • DC/DC Converters
  • Power Management for Portable Devices
  • Load Switches
  • Battery Management Systems
  • Motor Control Circuits

Overall, the DMT6009LK3 from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize their power management systems. Its combination of low on-resistance, high current capacity, and fast switching characteristics make it a valuable component in any power-sensitive electronic design.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0536 $63.4824
20+ $5.7877 $115.7540
31+ $5.6064 $173.7984
43+ $5.4250 $233.2750
56+ $5.2449 $293.7144
74+ $4.7020 $347.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess