EN
  • EN
  • DE

DMT6030LFCL-7

Part No DMT6030LFCL-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 41V~60V X1-DFN1616 / N-Channel 60 V 6.5A (Ta) 780mW (Ta) Surface Mount U-DFN1616-6 (Type K)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 6.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 25mOhm @ 6.5A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 9.1 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 639 pF @ 30 V
Power Dissipation (Max) 780mW (Ta)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package U-DFN1616-6 (Type K)
Package / Case 6-PowerUFDFN
ECCN EAR99
HTSUS 8541.29.0095
Other Names 31-DMT6030LFCL-7TR
Standard Package 3,000
Win Source Part Number 1155806-DMT6030LFCL-7
Ultra Librarian 3D Model Ultra Librarian DMT6030LFCL-7 CAD Model

Description

DMT6030LFCL-7 MOSFET from Diodes Incorporated

The DMT6030LFCL-7 is a high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed and manufactured by Diodes Incorporated. This MOSFET is a testament to Diodes Incorporated's commitment to providing energy-efficient and reliable components for power management applications across various industries.

This particular device is a part of the DMOS series, which is well-known for its low on-resistance and minimal gate charge, making it an excellent choice for high-efficiency power conversion tasks. The DMT6030LFCL-7 is designed to handle a continuous drain current of up to 60A, which makes it suitable for high-current applications. Its low threshold voltage ensures that it can be driven by low-voltage control circuits, increasing its versatility in different circuit designs.

The DMT6030LFCL-7 is housed in a PowerDI®3333-8 package, which is a compact and surface-mountable form factor. This package is designed to optimize both thermal and electrical performance, ensuring that the device can operate reliably even under high-stress conditions. The PowerDI®3333-8 package also allows for a smaller footprint on the PCB, providing more space for other components or enabling the design of smaller and more compact electronic devices.

Key features of the DMT6030LFCL-7 include:

  • Drain-Source Voltage (VDS) of 60V
  • Continuous Drain Current (ID) of 60A at 25°C
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Low Gate Charge (QG)
  • High Power and Current Handling Capability
  • RoHS Compliant

Applications for the DMT6030LFCL-7 MOSFET are diverse and include power supply circuits, DC-DC converters, motor drives, and other power-intensive applications where efficiency is crucial. The robustness and reliability of the DMT6030LFCL-7 make it an ideal choice for designers looking to create energy-efficient products without sacrificing performance.

Overall, the DMT6030LFCL-7 from Diodes Incorporated is a powerful MOSFET that offers a blend of efficiency, reliability, and compact form factor, making it a valuable component in any power management solution.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess