EN
  • EN
  • DE

DMTH10H4M6SPS-13

Part No DMTH10H4M6SPS-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET BVDSS: 61V~100V POWERDI50
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203167-DMTH10H4M6SPS-13
Win Source Part Number Cross
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Manufacturer Diodes Incorporated
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 20A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Ultra Librarian 3D Model Ultra Librarian DMTH10H4M6SPS-13 CAD Model

Description

Product Overview: DMTH10H4M6SPS-13

The DMTH10H4M6SPS-13 is a high-performance, surface-mount MOSFET from Diodes Incorporated, renowned for its exceptional quality and reliability. This product is designed to cater to a wide range of applications, including but not limited to power management, load switching, and motor control in consumer, industrial, and automotive sectors.

Key Features

  • Device Type: MOSFET
  • Configuration: Dual N-Channel
  • Material: Silicon
  • Package / Case: PowerDI®5060-8
  • Mounting Type: Surface Mount
  • Drain-Source Voltage (Vdss): 100V
  • Continuous Drain Current (Id): 10A
  • Power Dissipation (Pd): 88W
  • RDS(on): 13 mOhms at 10V
  • Maximum Operating Temperature: +150°C
  • RoHS: Compliant

Performance and Efficiency

The DMTH10H4M6SPS-13 MOSFET is engineered to provide low on-resistance and high switching performance. The device's low RDS(on) minimizes conduction losses, while its fast switching speeds reduce switching losses, making it an ideal choice for high-efficiency power management systems. The dual N-Channel configuration allows for flexibility in design and can be used in various circuit topologies.

Robustness and Reliability

With a maximum operating temperature of +150°C, the DMTH10H4M6SPS-13 is built to withstand harsh operating conditions, ensuring long-term reliability and stability. The product is also encapsulated in a PowerDI®5060-8 package, which provides excellent thermal performance and a compact footprint for space-constrained applications.

Environmental Compliance

Diodes Incorporated is committed to environmental stewardship. The DMTH10H4M6SPS-13 MOSFET meets RoHS standards, which means it is free from hazardous substances commonly found in electronic components. This compliance ensures that the product is suitable for use in a wide range of eco-conscious applications.

Applications

The versatility of the DMTH10H4M6SPS-13 allows it to be used in various applications, including power supplies, DC-DC converters, battery management systems, and load switches. Its robust performance also makes it an excellent choice for automotive electronics, where reliability and efficiency are paramount.

Overall, the DMTH10H4M6SPS-13 from Diodes Incorporated represents a blend of performance, efficiency, and reliability, making it a go-to component for designers looking to optimize their power management systems.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4157 $63.7065
100+ $1.1617 $116.1700
155+ $1.1254 $174.4370
215+ $1.0891 $234.1565
275+ $1.0528 $289.5200
370+ $0.9439 $349.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess