Product Overview: DMTH4004SPS-13
The DMTH4004SPS-13 is a high-performance, surface-mount Schottky Barrier Rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is engineered to provide low forward voltage drop, high current capability, and outstanding power dissipation, making it an ideal choice for a wide range of applications.
Key Features
- Low Forward Voltage Drop: The DMTH4004SPS-13 boasts a low forward voltage drop, which enhances system efficiency and reduces thermal issues in circuits.
- High Current Capability: With its ability to handle a high amount of current, this device is suitable for high-power and high-frequency operations.
- Power Dissipation: The product is designed for excellent power dissipation, ensuring reliability and longevity even under stressful conditions.
- Surface-Mount Package: The device comes in a surface-mount package, allowing for compact PCB design and automated assembly processes.
- Lead-Free and RoHS Compliant: Diodes Incorporated ensures that the DMTH4004SPS-13 meets environmental standards by being completely lead-free and RoHS compliant.
Applications
The DMTH4004SPS-13 is versatile and can be used in various applications, including:
- Power supply units
- DC-DC converters
- Free-wheeling diodes in converters and motor control circuits
- Reverse battery protection
- Automotive applications
Technical Specifications
The DMTH4004SPS-13 features several technical specifications that make it a robust choice for electronic designs:
- Maximum repetitive peak reverse voltage: 40V
- Maximum RMS voltage: 28V
- Maximum DC blocking voltage: 40V
- Maximum average forward rectified current: 4.0A
- Operating junction temperature range: -55°C to +150°C
With its combination of efficiency, power handling, and thermal performance, the DMTH4004SPS-13 from Diodes Incorporated is a reliable and cost-effective choice for designers looking to optimize their power management systems.