EN
  • EN
  • DE

DMTH4005SCT

Part No DMTH4005SCT
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 100A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 40 V 100A (Tc) 2.8W (Ta), 125W (Tc) Through Hole TO-220-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name DMTH4005
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869177-DMTH4005SCT
Ultra Librarian 3D Model Ultra Librarian DMTH4005SCT CAD Model

Description

DMTH4005SCT PowerDI®5 Dual Trench MOSFET by Diodes Incorporated

The DMTH4005SCT is a state-of-the-art dual trench MOSFET component from Diodes Incorporated, designed to deliver high efficiency and power density in a compact PowerDI®5 package. This advanced power semiconductor device is engineered for optimal performance in a wide range of applications, including power management and conversion systems where space and power efficiency are critical.

Key Features

  • High Efficiency: The dual trench technology offers low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses, enhancing overall system efficiency.
  • Compact PowerDI®5 Package: The small footprint of the PowerDI®5 package helps in reducing board space without compromising on power handling capabilities.
  • High Power Density: With its dual configuration, the DMTH4005SCT allows for higher power density, making it suitable for compact designs with stringent power requirements.
  • Optimized for Fast Switching: The device is tailored for fast switching applications, contributing to reduced switching losses and improved performance in high-frequency circuits.

Applications

  • DC-DC Converters
  • Power Supply Modules
  • Motor Drives
  • Computing Systems
  • Telecommunication Equipment

Technical Specifications

The DMTH4005SCT boasts impressive technical specifications that make it a top choice for engineers and designers. It offers a continuous drain current (I<sub>D) of up to 40A, which allows it to handle significant power levels. The device operates at a maximum junction temperature of 150°C, ensuring reliability even under high thermal conditions. Its threshold voltage (V<sub>GS(th)) is optimized for a wide range of applications, providing flexibility in circuit design.

Quality and Reliability

Diodes Incorporated is known for their commitment to quality and reliability. The DMTH4005SCT is no exception, undergoing rigorous testing and quality control measures to ensure it meets the highest industry standards. This MOSFET is RoHS compliant and is designed to withstand the demands of modern electronic systems, providing a reliable solution for power management challenges.

With its combination of efficiency, power density, and robustness, the DMTH4005SCT from Diodes Incorporated is an excellent choice for designers looking to optimize their power systems for both performance and size.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess