DMTH4007LK3Q - A Robust Automotive-Compliant Rectifier from Diodes Incorporated
The DMTH4007LK3Q is a high-performance surface-mount Schottky barrier rectifier designed meticulously by Diodes Incorporated to cater to the demanding requirements of automotive applications. This component is specifically engineered to provide efficient, low voltage drop rectification in power management tasks within the automotive sector.
Constructed with a guard ring for enhanced ruggedness and reliability, the DMTH4007LK3Q is capable of withstanding harsh operational conditions. This feature makes it ideal for use in environments where high surge currents and voltage transients are prevalent. With its low forward voltage drop and high surge current capability, it ensures minimal power loss and improved efficiency, which is critical for automotive power supplies and other high-frequency rectification circuits.
The rectifier comes in a compact PowerDI™ 5 package, which not only saves valuable board space but also offers excellent thermal performance due to its exposed thermal pad design. This thermal pad enables the DMTH4007LK3Q to effectively dissipate heat, contributing to its ability to handle a high average forward current of up to 4A with ease.
With an operating junction temperature range of -55°C to +150°C, the DMTH4007LK3Q is designed to perform reliably in the extreme temperature variations that are typical in automotive environments. Its robustness is further underscored by its compliance with the AEC-Q101 standard, ensuring that it meets the stringent quality requirements for automotive-grade components.
Key features of the DMTH4007LK3Q include:
- Low forward voltage drop
- High surge current capability
- Guard ring for enhanced ruggedness and long-term reliability
- PowerDI™ 5 package for improved thermal performance and space-saving
- AEC-Q101 qualified for automotive applications
- Lead-free, RoHS-compliant, and halogen-free, making it an environmentally friendly choice
The DMTH4007LK3Q is a testament to Diodes Incorporated's commitment to providing high-quality, durable components for the automotive industry. Whether it's for power regulation, battery management, or any other rectification needs, this Schottky barrier rectifier is a reliable choice for engineers seeking performance and durability in their automotive designs.