EN
  • EN
  • DE

DMTH4007SK3

Part No DMTH4007SK3
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 40V 175C N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168319-DMTH4007SK3
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMTH4007SK3 CAD Model

Description

Introducing the DMTH4007SK3 from Diodes Incorporated

The DMTH4007SK3 is a cutting-edge, high-performance product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is designed to cater to a wide array of applications, making it an ideal choice for designers looking to enhance efficiency and reliability in their electronic circuits.

The DMTH4007SK3 is a Schottky rectifier that boasts a low forward voltage drop and fast switching capabilities. These features make it extremely efficient for applications that require high-frequency operation and minimal power loss. The rectifier comes in a compact DFN2020-3 (Type B) package, which not only saves valuable board space but also ensures a low thermal resistance path to the underlying PCB.

This Schottky rectifier is capable of supporting a continuous forward current of up to 4A, making it suitable for medium power requirements. Its peak repetitive reverse voltage is rated at 70V, ensuring that it can handle the demands of a variety of circuits without the risk of breakdown. The DMTH4007SK3 also offers an excellent thermal performance due to its power dissipation capabilities, which is critical for maintaining stability and longevity in electronic designs.

One of the key advantages of the DMTH4007SK3 is its power efficiency. With its low forward voltage drop, the device ensures that more power is delivered to the load rather than being wasted as heat. This efficiency is particularly beneficial in portable and battery-powered applications where energy conservation is paramount.

Furthermore, the DMTH4007SK3 is characterized by its low leakage current, which is a vital attribute for maintaining energy efficiency in standby modes. This feature is especially important in today's energy-conscious environment, where reducing power consumption is a critical design consideration.

Overall, the DMTH4007SK3 from Diodes Incorporated is a robust, efficient, and reliable component suitable for a diverse range of applications, including power supply, DC-DC conversion, and battery-powered devices. Its combination of low power loss, compact footprint, and high thermal performance makes it an excellent choice for designers seeking to optimize their electronic systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7207 $62.9277
25+ $4.6939 $117.3475
39+ $4.5472 $177.3408
53+ $4.4006 $233.2318
68+ $4.2539 $289.2652
91+ $3.8138 $347.0558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess