EN
  • EN
  • DE

DMTH4007SPDQ-13

Part No DMTH4007SPDQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 40V POWERDI506 / Mosfet Array 2 N-Channel (Dual) 40V 14.2A 2.6W Surface Mount PowerDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 14.2A
Rds On (Max) @ Id, Vgs 8.6mOhm @ 17A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 41.9nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 2026pF @ 30V
Power - Max 2.6W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Case / Package 8-PowerTDFN
Supplier Device Package PowerDI5060-8
Base Product Number DMTH4007
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMTH4007SPDQ-13DICT,DMTH4007SPDQ-13DIDKR,DMTH4007SPDQ-13DITR
Standard Package 2,500
Win Source Part Number 1324661-DMTH4007SPDQ-13
Ultra Librarian 3D Model Ultra Librarian DMTH4007SPDQ-13 CAD Model

Description

DMTH4007SPDQ-13 - High-Efficiency Rectifier by Diodes Incorporated

Introducing the DMTH4007SPDQ-13, a state-of-the-art rectifier component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This surface-mount device is engineered to offer superior power conversion efficiency, making it an ideal choice for a wide range of electronic applications.

Key Features:

  • High Current Capability: With a forward continuous current of 4.0A, the DMTH4007SPDQ-13 is capable of handling significant current, making it suitable for high-power applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • High Surge Current Capability: It is designed to withstand high surge currents, ensuring reliability and stability in the event of transient current spikes.
  • PowerDI®5 Package: Enclosed in Diodes Incorporated's proprietary PowerDI®5 package, the DMTH4007SPDQ-13 offers a compact footprint while providing excellent thermal performance.

Applications:

The DMTH4007SPDQ-13 is versatile and can be used in various applications, including:

  • Switching power supplies
  • Adapters and chargers
  • Lighting systems
  • DC-DC converters
  • Freewheeling diodes
  • Power management in portable devices

Technical Specifications:

  • Package: PowerDI®5
  • Maximum Repetitive Reverse Voltage (VRRM): 1000V
  • Maximum Average Forward Rectified Current (IF(AV)): 4.0A
  • Operating Junction Temperature: -55°C to +150°C
  • RoHS Compliant: Yes

With its superior efficiency, robust performance, and compact design, the DMTH4007SPDQ-13 is an exemplary solution for designers seeking to enhance their power management systems. Diodes Incorporated's commitment to quality and performance is evident in this component, making it a reliable choice for your next project.

Ordering Information:

The DMTH4007SPDQ-13 is available for order through Diodes Incorporated's distribution network. Ensure to consult the datasheet and your design requirements to verify the suitability of this rectifier for your specific application.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7313 $51.1910
150+ $0.6850 $102.7500
230+ $0.6619 $152.2370
325+ $0.6156 $200.0700
425+ $0.5925 $251.8125
530+ $0.5693 $301.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess