EN
  • EN
  • DE

DMTH4011SPD-13

Part No DMTH4011SPD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFETDUAL N-CHAN 40VPOWERDI5060
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201286-DMTH4011SPD-13
Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs -FET, MOSFET Arrays
Series Automotive, AEC-Q101
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 11.1A (Ta), 42A (Tc)
Rds On (Max) @ Id, Vgs 15mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Ultra Librarian 3D Model Ultra Librarian DMTH4011SPD-13 CAD Model

Description

Overview of DMTH4011SPD-13 from Diodes Incorporated

The DMTH4011SPD-13 is a high-performance, surface-mount MOSFET designed and manufactured by Diodes Incorporated. This power transistor is engineered to deliver efficient power management and conversion in a wide range of electronic applications. Its compact form factor makes it suitable for space-constrained applications while providing robust performance.

Key Features

  • Device Type: MOSFET - Metal-Oxide Semiconductor Field-Effect Transistor
  • Configuration: Single N-Channel
  • Package: PowerDI® 5x6
  • Drain-Source Voltage (V<sub>DS): 40V
  • Continuous Drain Current (I<sub>D): 100A
  • R<sub>DS(on): Low on-resistance for improved efficiency
  • Operating Temperature Range: -55°C to +150°C
  • RoHS Compliant: Yes

Applications

The DMTH4011SPD-13 is versatile and can be used in various applications such as:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • Battery Management Systems
  • Computing and Server Applications
  • Telecommunications Equipment

Performance Benefits

With its low on-state resistance, the DMTH4011SPD-13 ensures minimal power loss during operation, which translates into higher efficiency for power systems. The device's ability to handle high continuous drain currents makes it an excellent choice for applications requiring high power density. Its wide operating temperature range ensures reliability across various environmental conditions.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMTH4011SPD-13 is no exception. It is designed to meet the stringent requirements of the industry, ensuring long-term reliability and performance. The product is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

For designers and engineers looking for a reliable and efficient power MOSFET, the DMTH4011SPD-13 offers a compelling solution with its excellent thermal performance, high current capability, and energy-efficient operation.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6760 $50.7000
160+ $0.6324 $101.1840
250+ $0.6106 $152.6500
355+ $0.5670 $201.2850
460+ $0.5452 $250.7920
575+ $0.5234 $300.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,626 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess