EN
  • EN
  • DE

DMTH6009LK3Q

Part No DMTH6009LK3Q
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 60V 175C N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168321-DMTH6009LK3Q
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMTH6009LK3Q CAD Model

Description

The DMTH6009LK3Q is a state-of-the-art power MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed specifically to meet the needs of modern high-efficiency power conversion applications. With its advanced trench MOSFET technology, the DMTH6009LK3Q provides excellent RDS(on) and low gate charge, making it a highly efficient solution for reducing power losses in electronic systems.

The device features a continuous drain current (ID) of 60A, which allows it to handle high current loads with ease, and it has a drain-source voltage (VDS) of 100V, making it suitable for a wide range of applications. Its low threshold voltage ensures that it can be driven at lower gate voltages, which helps to minimize power consumption during operation.

The DMTH6009LK3Q comes in a robust and compact DFN5045-8 package with a PowerDI5060-8 type. This package is optimized for thermal performance and space-saving, which is essential for power-dense applications. The device also features an integrated Schottky diode which provides body diode reverse recovery performance improvements, further enhancing its efficiency.

With a maximum junction temperature of 150°C, the DMTH6009LK3Q is built to withstand high-temperature environments, ensuring reliability and longevity. It is also characterized by a low gate charge (Qg), which reduces switching losses and enables faster switching speeds – a critical aspect for high-frequency power converters.

The DMTH6009LK3Q is RoHS compliant and halogen-free, reflecting Diodes Incorporated's commitment to environmental sustainability. Its applications span a broad spectrum, including DC-DC converters, power supply units, motor drives, and other power management tasks where efficiency is paramount.

In summary, the DMTH6009LK3Q from Diodes Incorporated is a high-performance, energy-efficient power MOSFET that is ideal for engineers looking to optimize their power conversion systems. Its advanced features and robust design make it a versatile choice for a variety of demanding applications.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7401 $58.4406
15+ $7.9914 $119.8710
23+ $7.7420 $178.0660
31+ $7.4925 $232.2675
40+ $7.2430 $289.7200
54+ $6.4934 $350.6436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess