EN
  • EN
  • DE

DSS5220T-7

Part No DSS5220T-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description SS LOW SAT TRANSISTOR SOT23 T&R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor PNP 20 V 2 A 100MHz 1.2 W Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DSS5220
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869824-DSS5220T-7
Ultra Librarian 3D Model Ultra Librarian DSS5220T-7 CAD Model

Description

Introducing the DSS5220T-7 Power Rectifier from Diodes Incorporated

The DSS5220T-7 is a high-performance power rectifier designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This device is tailored for surface mount applications, offering a compact and efficient solution for a variety of electronic circuits.

Key Features

  • Low Forward Voltage: The DSS5220T-7 boasts a low forward voltage drop, which enhances overall system efficiency by reducing power loss during operation.
  • High Current Capability: With its ability to handle a high forward surge current, this power rectifier is suitable for applications that experience occasional surges, ensuring reliable performance under stress.
  • Power Dissipation: The device has a power dissipation of 500mW, which allows it to maintain stability and functionality even under high power conditions.
  • Surface Mount Package: Encapsulated in a small SOD-523 package, the DSS5220T-7 is optimized for automated assembly processes and is ideal for space-constrained applications.

Applications

The versatility of the DSS5220T-7 makes it suitable for a wide array of applications, including:

  • Power management systems
  • DC-DC converters
  • Automotive applications
  • Battery charging circuits
  • Switching power supplies

Product Specifications

The DSS5220T-7 has a repetitive peak reverse voltage of 20V and a forward continuous current of 0.2A, making it a robust choice for many electronic designs. Its fast switching capabilities enable it to perform efficiently in circuits that require quick transitions.

With its lead-free and RoHS compliant design, the DSS5220T-7 meets modern environmental standards, ensuring that it is suitable for use in a wide range of markets and applications where hazardous substances are restricted.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DSS5220T-7 is subjected to rigorous testing and quality control measures to ensure that it meets the stringent requirements of the electronics industry. Customers can rely on this power rectifier to deliver consistent performance and durability.

For detailed information, including mechanical data and the complete datasheet, please visit the official Diodes Incorporated website or contact their support team.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5204 $52.0400
210+ $0.4875 $102.3750
320+ $0.4710 $150.7200
460+ $0.4381 $201.5260
595+ $0.4216 $250.8520
745+ $0.4052 $301.8740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess