EN
  • EN
  • DE

DT955-7

Part No DT955-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 730652-DT955-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DT955-7 CAD Model

Description

Introducing the DT955-7: A Versatile Diode from Diodes Incorporated

The DT955-7 is a high-performance diode, meticulously crafted by Diodes Incorporated, designed to meet the demanding specifications of modern electronic circuits. This diode is a testament to Diodes Incorporated's commitment to providing industry-leading components that blend quality, reliability, and efficiency.

Key Features

  • Low Forward Voltage Drop: The DT955-7 boasts a low forward voltage drop, ensuring minimal power loss and higher efficiency in operation, making it ideal for high-frequency rectification and freewheeling applications in power supplies.
  • High Surge Current Capability: This diode is capable of withstanding high surge currents, providing robust performance during momentary overloads, which is critical for protecting sensitive electronic equipment.
  • Fast Switching Speed: With its quick switching capabilities, the DT955-7 is perfectly suited for applications requiring rapid transitions, such as switching power supplies, converters, and inverters.
  • Compact Design: The diode comes in a small package, making it an excellent choice for space-constrained applications while still delivering the thermal performance needed for consistent operation.

Applications

The DT955-7 is versatile and can be used in a variety of applications, including:

  • DC-DC converters
  • AC adapters
  • Free-wheeling diodes in converters and motor control circuits
  • Power management in portable devices
  • Reverse battery protection circuits

Quality and Reliability

Diodes Incorporated is renowned for its stringent quality control processes, and the DT955-7 is no exception. Each diode is manufactured to the highest standards to ensure it meets the rigorous demands of industrial, commercial, and consumer applications.

Environmental Compliance

Committed to environmental stewardship, the DT955-7 is produced with eco-friendly materials and complies with RoHS directives, making it not only a smart choice for your electronic designs but also a responsible one for the planet.

In summary, the DT955-7 from Diodes Incorporated is a robust, efficient, and reliable component that is sure to enhance the performance of a wide array of electronic products. Its combination of fast switching, low power loss, and compact form factor makes it an indispensable part of any power management solution.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1901 $50.3765
645+ $0.1560 $100.6200
995+ $0.1511 $150.3445
1,370+ $0.1463 $200.4310
1,770+ $0.1414 $250.2780
2,370+ $0.1268 $300.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,570 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess