EN
  • EN
  • DE

DXT690BP5-13

Part No DXT690BP5-13
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 45V 3A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 350mV @ 150mA, 3A
Collector Cut-off Current(Max) 20nA
Typical Gain (hFE) (Min) 150 @ 2A, 2V
Maximum Power Dissipation 3.2W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI 5
Win Source Part Number 106040-DXT690BP5-13
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DXT690BP5-13 CAD Model

Description

DXT690BP5-13 Image

The DXT690BP5-13 is a robust and high-performance transistor product from the renowned manufacturer Diodes Incorporated. This transistor is designed to cater to a wide range of applications, particularly those requiring high efficiency and reliability. It is a perfect fit for power management tasks in both commercial and industrial electronics.

Key Features

  • Bipolar Junction Transistor: The DXT690BP5-13 is a bipolar junction transistor (BJT), which is a type of transistor that uses both electron and hole charge carriers. This allows for high-current and high-voltage operation, making it suitable for power amplification and switching applications.
  • High Power Handling: With its ability to handle high power levels, this transistor is well-suited for demanding environments where other components might fail. It ensures stable performance even under strenuous conditions.
  • Low Saturation Voltage: The low V<sub>CE(sat) characteristic of the DXT690BP5-13 minimizes on-state power dissipation, enhancing overall efficiency and reducing thermal stress on the device.
  • Fast Switching Speed: The fast switching capability of this transistor makes it an ideal choice for high-frequency applications, providing quick response times and improved performance for power converters and inverters.
  • RoHS Compliant: This product complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring that it is free from certain dangerous materials commonly used in electronics. This makes it an environmentally friendly choice for manufacturers concerned about sustainability.

Applications

The DXT690BP5-13 transistor is versatile and can be used in a variety of applications, including:

  • DC-DC converters
  • Power supplies
  • Motor controllers
  • Audio amplifiers
  • Switching regulators

Product Specifications

The DXT690BP5-13 comes in a PowerDI5 package, which is known for its small size and low thermal resistance. It has a collector-emitter voltage (V<sub>CEO) of 60V, a collector current (I<sub>C) of up to 10A, and a power dissipation (P<sub>D) of 2.3W. The operating and storage temperature ranges from -55°C to +150°C, making it robust for various temperature environments.

For engineers and designers looking for a reliable transistor that can deliver high power and speed with environmental compliance, the DXT690BP5-13 from Diodes Incorporated is an excellent choice that promises to meet the rigorous demands of modern electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4143 $51.7875
260+ $0.3876 $100.7760
405+ $0.3743 $151.5915
580+ $0.3475 $201.5500
750+ $0.3342 $250.6500
940+ $0.3208 $301.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess