EN
  • EN
  • DE

DZ23C16-7-F

Part No DZ23C16-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 16V SOT23-3 / Zener Diode Dual Common Cathode 16V 5.56% 40Ohm 300mW 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz) 16V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 40 Ohm
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 015102-DZ23C16-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DZ23C16
Introduction Date July 28, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DZ23C16-7-F CAD Model

Description

Introducing the DZ23C16-7-F from Diodes Incorporated

The DZ23C16-7-F is a superior quality dual zener diode, meticulously designed for voltage regulation and stabilization tasks. Manufactured by Diodes Incorporated, a leading company in the semiconductor market, this component ensures reliable performance for a wide range of electronic applications.

Key Features

  • Dual Zener Diodes: This product contains two zener diodes in a single package, offering a compact solution for voltage regulation in your circuit designs.
  • Surface Mount SOT-23 Package: The small SOT-23 package is ideal for space-constrained applications, allowing for efficient use of PCB real estate.
  • 16V Nominal Zener Voltage: The DZ23C16-7-F has a nominal zener voltage of 16V, making it suitable for a range of voltage stabilization tasks.
  • High Power Dissipation: With a power dissipation of 300mW, this component can handle a reasonable amount of power, ensuring stability and longevity in your electronic designs.
  • Low Leakage Current: The device is designed with low leakage current characteristics, which enhances its efficiency and reliability.
  • High Surge Current Capability: It can withstand high surge currents, which is critical for protecting circuits against voltage spikes.

Applications

The DZ23C16-7-F is versatile and can be used in various electronic circuits. It is particularly useful in:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Industrial control systems
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DZ23C16-7-F is no exception. It is constructed with high-grade materials and undergoes rigorous testing to ensure it meets the industry standards for performance and durability.

Environmental Compliance

Aligned with modern environmental standards, the DZ23C16-7-F is RoHS compliant, minimizing the use of hazardous substances in its production. This commitment to environmental responsibility ensures that the product is suitable for use in a variety of markets, including those with strict environmental regulations.

With its combination of features, the DZ23C16-7-F from Diodes Incorporated is an excellent choice for designers looking for a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0798
Vishay
Lowest to $0.2021
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Vishay
DIODE ZENER 13V 300MW SOT23
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Vishay
Lowest to $0.0965
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0633 $50.0070
1,930+ $0.0519 $100.1670
2,985+ $0.0503 $150.1455
4,110+ $0.0487 $200.1570
5,310+ $0.0471 $250.1010
7,110+ $0.0422 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,770 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess