DZ23C6V2-7-F (6.2V)

Part No DZ23C6V2-7-F (6.2V)
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications

Category Discrete Semiconductor Products
Family Diodes - Zener - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 255149-DZ23C6V2-7-F (6.2V)
Popularity Low
Supply and Demand Status Balance

Description

The DZ23C6V2-7-F is a dual zener diode device designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is specifically crafted to provide voltage regulation with a nominal zener voltage of 6.2 volts, making it an ideal choice for a wide range of electronic applications requiring precise voltage control.

Key Features:

  • Voltage Regulation: Offers a zener voltage of 6.2V with tight tolerance, ensuring stable voltage regulation for sensitive circuits.
  • Dual Diode Configuration: The device contains two zener diodes in a single package, allowing for space-saving designs and simplified circuit layouts.
  • Power Dissipation: Capable of handling up to 500mW of power dissipation, providing adequate performance for most low-power applications.
  • Small Package: Comes in a compact SOT-23 package, which is suitable for high-density circuit boards and minimizes space requirements.
  • Wide Operating Temperature Range: Can operate over a broad temperature range, making it versatile for use in various environmental conditions.

Applications:

The DZ23C6V2-7-F is a versatile component that can be used in numerous applications including:

  • Power supply circuits
  • Voltage reference
  • Surge suppression
  • Overvoltage protection
  • Consumer electronics
  • Telecommunications

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality and reliability. The DZ23C6V2-7-F is manufactured to meet the highest industry standards, ensuring long-term stability and performance in your electronic projects.

Environmental Compliance:

This product is compliant with RoHS standards, reflecting Diodes Incorporated's dedication to environmental responsibility and the reduction of hazardous substances in electronic components.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to $0.0970
Taiwan Semiconductor
SOT-23, 300MW, 5%, SMALL SIGNAL
Lowest to $0.0930
Taiwan Semiconductor
SOT-23, 300MW, 5%, SMALL SIGNAL
Lowest to $0.0220
Taiwan Semiconductor
SOT-23, 300MW, 5%, SMALL SIGNAL
Lowest to $0.2330
Yangzhou yangjie electronic co., ltd
SOT-23 8.2V 0.3W Diodes Zener
Lowest to $0.1030
Yangzhou yangjie electronic co., ltd
SOT-23 2.7V 0.3W Diodes Zener
Lowest to $0.4740
Taiwan Semiconductor
SOT-23, 300MW, 5%, SMALL SIGNAL
Lowest to $0.0970
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT363
Lowest to $0.0680
Taiwan Semiconductor
SOT-23, 300MW, 5%, SMALL SIGNAL
Lowest to $0.0250

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6570
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2170
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.5950
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.9330
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.7500
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1220
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.7190
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.5940
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9880
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1090
Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $18.0870
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $2.6960
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3850
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1360
Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.4750

Pricing & Ordering

$0.0425
Quantity Unit Price Ext. Price
620+ $0.0810 $50.2200
1,520+ $0.0660 $100.3200
2,345+ $0.0640 $150.0800
3,230+ $0.0620 $200.2600
4,170+ $0.0600 $250.2000
5,560+ $0.0540 $300.2400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 16,700 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention