EN
  • EN
  • DE

F82500053

Part No F82500053
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL CERAMIC GLASS8045 T&R 1K / Crystal
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ F8
Package Tape & Reel
Product Status Obsolete
Type MHz Crystal
Operating Mode Fundamental
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Win Source Part Number 871428-F82500053
Ultra Librarian 3D Model Ultra Librarian F82500053 CAD Model

Description

The F82500053 is a high-performance, precision integrated circuit product from Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is designed to cater to a wide range of applications, including but not limited to, power management, automotive, telecommunications, and consumer electronics.

Key Features

  • High Precision: The F82500053 is built to deliver accurate and reliable performance, making it suitable for critical applications where precision is paramount.
  • Robust Power Management: With its efficient power management capabilities, this product ensures optimal performance while minimizing power consumption, which is essential for portable and energy-sensitive applications.
  • Wide Operating Temperature Range: It is designed to operate effectively across a broad temperature range, ensuring reliability and functionality under various environmental conditions.
  • Automotive Grade: The F82500053 meets stringent automotive industry standards, making it an ideal choice for use in vehicle electronics and other automotive applications.

Applications

The versatility of the F82500053 allows it to be integrated into various electronic systems. Some of the common applications include:

  • Advanced driver-assistance systems (ADAS)
  • Power supply modules
  • Telecommunication infrastructure
  • Consumer electronics such as smartphones and laptops

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet the industry's highest standards. The F82500053 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the reliability expectations of customers. With its proven track record, the F82500053 is a product that engineers and designers can trust for their most demanding applications.

Technical Specifications

Customers interested in the F82500053 can access detailed technical specifications, including electrical characteristics, pin configurations, and packaging details, through the Diodes Incorporated website or by contacting their sales and support team. This information will aid in the proper integration and utilization of the product in various electronic designs.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8591 $58.3092
29+ $3.9871 $115.6259
45+ $3.8623 $173.8035
62+ $3.7376 $231.7312
80+ $3.6128 $289.0240
107+ $3.2398 $346.6586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,170 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess