EN
  • EN
  • DE

FCX1147ATA

Part No FCX1147ATA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 12V 3A 2000mW 4-Pin(3+Tab) SOT-89 T/R / TRANS PNP 12V 3A SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Max Vce (sat) 400mV @ 50mA, 5A
Collector Cut-off Current(Max) 10nA
Typical Gain (hFE) (Min) 250 @ 500mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 115MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 104283-FCX1147ATA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name FCX1147A
Introduction Date January 13, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian FCX1147ATA CAD Model

Description

Introducing the FCX1147ATA - Your Solution for Efficient Power Management

The FCX1147ATA from Diodes Incorporated is a cutting-edge semiconductor device designed to meet the rigorous demands of modern power management applications. This high-performance product is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance the efficiency and reliability of electronic systems.

Key Features of the FCX1147ATA

  • Low Saturation Voltage: The device boasts an exceptionally low V<sub>CE(sat), which minimizes power loss and improves overall system efficiency, making it ideal for power-sensitive applications.
  • High Current Capability: With its ability to handle high currents, the FCX1147ATA is well-suited for demanding applications that require robust power delivery.
  • High h<sub>FE Grouping: The product ensures high current gain performance, which is crucial for applications where amplification is required.
  • RoHS Compliant: In line with global environmental standards, the FCX1147ATA complies with the Restriction of Hazardous Substances (RoHS) directive, making it an eco-friendly choice.

Applications

The versatility of the FCX1147ATA allows it to be used in a wide array of applications, including:

  • DC-DC Converters
  • Power Management Circuits
  • Motor Control Systems
  • Backlighting Applications
  • And many other power-intensive electronic systems.

Quality and Reliability

Diodes Incorporated ensures that each FCX1147ATA device is manufactured to the highest quality standards, providing customers with a reliable and durable component for their power management needs. The product is encapsulated in a SOT-23 package, known for its compact footprint and excellent thermal performance.

Technical Specifications

The FCX1147ATA operates over a wide temperature range and is characterized by its fast switching speeds. It is designed to be compatible with automated assembly processes, facilitating easy integration into various electronic systems.

In conclusion, the FCX1147ATA is a superb choice for designers and engineers looking to enhance the performance and efficiency of their power management systems. With its advanced features and reliable operation, this product from Diodes Incorporated stands out as a top contender in the semiconductor market.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3061 $58.1590
465+ $0.2506 $116.5290
715+ $0.2426 $173.4590
985+ $0.2356 $232.0660
1,270+ $0.2275 $288.9250
1,695+ $0.2044 $346.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess