EN
  • EN
  • DE

FCX493ATA

Part No FCX493ATA
Manufacturer Diodes Incorporated
Description 60V NPN MEDIUM POWER HIGH GAIN TRANSISTOR IN SOT89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1173670-FCX493ATA
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FCX493ATA CAD Model

Description

Introducing the FCX493ATA - A High-Performance PNP Transistor

The FCX493ATA is a cutting-edge PNP transistor brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. Designed with precision and reliability in mind, this transistor is a perfect solution for a wide range of electronic applications. The FCX493ATA is housed in a robust SOT-89 package, which is known for its compact footprint and excellent power dissipation capabilities.

Key Features

  • High Current Capability: The FCX493ATA is capable of handling continuous collector currents up to -1A, making it suitable for high-power applications.
  • Low Saturation Voltage: This transistor offers a low collector-emitter saturation voltage of typically -0.2V at -500mA, ensuring efficient operation with minimal power loss.
  • Fast Switching Speed: With its rapid switching characteristics, the FCX493ATA is ideal for applications that require quick response times.
  • High hFE: The high current gain bandwidth product ensures that the transistor can amplify signals effectively, with a typical hFE of 100 at -1A.

Applications

The versatility of the FCX493ATA allows it to be used in various applications, such as:

  • Power management circuits
  • Switching regulators
  • Motor control drivers
  • Audio amplifiers
  • Signal processing

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The FCX493ATA is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. Its robust construction ensures long-term reliability, making it a trusted choice for both commercial and industrial applications.

Environmental Compliance

The FCX493ATA is environmentally friendly and complies with RoHS directives, making it a suitable choice for eco-conscious designs. By selecting this transistor, designers can be confident in a product that not only delivers performance but also supports sustainability efforts.

In conclusion, the FCX493ATA from Diodes Incorporated represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to enhance their electronic designs with a high-quality PNP transistor.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess