EN
  • EN
  • DE

FCX591AQTA

Part No FCX591AQTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description PWR MID PERF TRANSISTOR SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor PNP 40 V 1 A 150MHz 1 W Surface Mount SOT-89-3
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name FCX591
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871574-FCX591AQTA
Ultra Librarian 3D Model Ultra Librarian FCX591AQTA CAD Model

Description

The FCX591AQTA is a high-performance, NPN silicon transistor designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This transistor is an essential component for a wide range of electronic applications due to its robustness, efficiency, and versatility.

Key Features

  • Transistor Type: The FCX591AQTA is an NPN bipolar junction transistor (BJT), which is widely used for amplification and switching purposes.
  • Voltage Ratings: It can handle a collector-emitter voltage (V<sub>CEO) up to 40V, making it suitable for various circuits that operate within this voltage range.
  • Current Capacity: The device has a continuous collector current (I<sub>C) rating of 1A, allowing it to drive moderate loads in electronic circuits.
  • Power Dissipation: With a power dissipation of up to 2W, the FCX591AQTA can manage a fair amount of power, which is beneficial for higher power applications.
  • High h<sub>FE: The high current gain (h<sub>FE) characteristic ensures efficient current amplification, which is crucial for applications that require signal amplification.

Applications

The FCX591AQTA is suitable for a diversity of applications, including:

  • Power management circuits
  • Switching regulators
  • Motor control drivers
  • Audio amplifiers
  • Signal amplification

Package and Quality

This transistor is available in a SOT-89 package, which is known for its compact form factor and excellent thermal performance. The FCX591AQTA also ensures high reliability and consistent performance, adhering to Diodes Incorporated's stringent quality standards. Its lead-free and RoHS-compliant design makes it an environmentally friendly choice for modern electronic devices.

Conclusion

The FCX591AQTA from Diodes Incorporated represents a reliable and efficient solution for designers looking to incorporate a robust NPN transistor into their electronic designs. Its combination of power handling, voltage ratings, and current capacity, along with its compact packaging, make it a versatile choice for a plethora of applications.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2677 $58.8940
530+ $0.2197 $116.4410
815+ $0.2129 $173.5135
1,125+ $0.2061 $231.8625
1,455+ $0.1991 $289.6905
1,945+ $0.1786 $347.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess