EN
  • EN
  • DE

FCX658TA

Part No FCX658TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 263036-FCX658TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FCX658TA CAD Model

Description

Introducing the FCX658TA from Diodes Incorporated

The FCX658TA is a high-performance NPN silicon transistor designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is tailored for those who demand efficiency and reliability in their electronic applications. The FCX658TA is part of Diodes Incorporated's extensive range of bipolar transistors, which are known for their excellent performance in a variety of circuits.

This transistor is encapsulated in a compact SOT-89 package, which not only saves valuable board space but also ensures robustness and durability. With its small footprint, the FCX658TA is an ideal choice for space-constrained applications, offering designers a flexible solution without compromising on power or thermal efficiency.

Key features of the FCX658TA include a continuous collector current (Ic) of up to 2A, which allows it to handle significant power levels for its size. The device also boasts a high collector-emitter voltage (Vceo) of 60V, providing a wide safety margin for various applications. The collector-emitter saturation voltage (Vcesat) is low, typically at 0.2V, which translates to reduced power loss and improved overall efficiency in operation.

The FCX658TA has a transition frequency (fT) of 100MHz, making it suitable for high-speed switching applications. Its high gain bandwidth product ensures that the transistor can amplify signals effectively over a wide range of frequencies. Furthermore, the device is characterized by a high hFE, or DC current gain, ensuring that it can maintain stable operation even under fluctuating conditions.

Applications for the FCX658TA are diverse, ranging from power management solutions to signal processing. It is particularly well-suited for use in DC-DC converters, motor control circuits, and general-purpose amplification tasks. Its reliability and efficiency make it a preferred choice for both commercial and industrial electronic systems.

Diodes Incorporated's commitment to quality is evident in the FCX658TA, with rigorous testing and quality control measures in place to ensure that each transistor meets the highest standards. With its combination of power handling, efficiency, and compact design, the FCX658TA is a testament to Diodes Incorporated's dedication to providing innovative semiconductor solutions.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4170 $59.5870
26+ $4.4444 $115.5544
41+ $4.3058 $176.5378
56+ $4.1672 $233.3632
72+ $4.0275 $289.9800
96+ $3.6117 $346.7232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess