EN
  • EN
  • DE

FCX718TA

Part No FCX718TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS PNP 20V 2.5A SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 300mV @ 200mA, 2.5A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 150 @ 2A, 2V
Maximum Power Dissipation 2W
Frequency - Transition 180MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 015909-FCX718TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name FCX718
Introduction Date January 13, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian FCX718TA CAD Model

Description

The FCX718TA from Diodes Incorporated is a high-performance, NPN low saturation transistor designed to deliver efficient current regulation and switching capabilities. This versatile component is a perfect choice for a wide range of applications, including power management, load switching, and signal processing in consumer electronics, automotive systems, and industrial equipment.

Key Features

  • Low Collector-Emitter Saturation Voltage: The FCX718TA offers a low V<sub>CE(sat), which reduces power loss and improves efficiency in switching applications.
  • High Current Gain Bandwidth Product: With an excellent frequency response, this transistor is suitable for amplification and signal processing tasks.
  • High Continuous Collector Current: A robust I<sub>C rating ensures that the transistor can handle substantial continuous current, making it ideal for high-power applications.
  • High Peak Pulse Current: The device's ability to manage high pulse currents makes it suitable for transient load conditions.
  • Thermal Performance: Enhanced thermal characteristics enable reliable operation under varying temperature conditions.
  • RoHS Compliant: The FCX718TA meets the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

Applications

The FCX718TA transistor is ideal for various applications that require low voltage operation and efficient current handling. Some common applications include:

  • DC-DC converters
  • Motor control circuits
  • Power management modules
  • LED lighting systems
  • Automotive electronics
  • Portable devices

Package and Quality Assurance

Encased in a SOT-23 package, the FCX718TA is designed for surface-mount technology (SMT), allowing for compact PCB designs and automated assembly processes. Diodes Incorporated ensures high reliability and performance by subjecting this transistor to rigorous testing and quality control measures.

Conclusion

With its low saturation voltage, high current handling, and thermal efficiency, the FCX718TA is a superb choice for designers looking to optimize power efficiency and reliability in their electronic systems. Diodes Incorporated's commitment to quality and environmental standards further enhances the appeal of this versatile NPN transistor.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1043 $50.0640
1,170+ $0.0856 $100.1520
1,810+ $0.0829 $150.0490
2,495+ $0.0802 $200.0990
3,230+ $0.0775 $250.3250
4,320+ $0.0695 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess