EN
  • EN
  • DE
  • IT

FDC500026W

Part No FDC500026W
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 51 Weeks
Features XO (Standard) - Oscillator - 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FD
Package Reel - TR
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name FDC500026
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871618-FDC500026W
Ultra Librarian 3D Model Ultra Librarian FDC500026W CAD Model

Description

The FDC500026W is a state-of-the-art semiconductor device crafted by Diodes Incorporated, a leading manufacturer in the electronics industry. This product is designed to cater to the needs of modern electronic applications requiring high efficiency and reliability.

Key Features

  • High Current Rating: The FDC500026W is capable of supporting high current operations, making it suitable for power-intensive applications.
  • Low RDS(on): It boasts a low on-resistance, ensuring minimal power loss and heat generation during operation, which enhances the overall efficiency of the device.
  • Fast Switching Speed: This component offers rapid switching capabilities, which is critical for high-frequency applications and contributes to the reduction of switching losses.
  • Advanced Packaging: The FDC500026W comes in a compact, surface-mount package that allows for efficient space utilization on printed circuit boards (PCBs).
  • Robust Thermal Performance: With an excellent thermal management design, this product can sustain stable performance even under high temperature environments.

Applications

The versatility of the FDC500026W makes it an ideal choice for a wide range of applications, including but not limited to:

  • Power Management Systems
  • DC-DC Converters
  • Motor Drives
  • Battery Management
  • Computing and Server Applications

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The FDC500026W is no exception, undergoing rigorous testing and quality control measures to ensure it performs to specifications under various conditions. With the backing of Diodes Incorporated's reputation, customers can trust the FDC500026W for their critical electronic designs.

Environmental Compliance

In addition to its technical capabilities, the FDC500026W is produced with environmental considerations in mind. It complies with RoHS directives, which restricts the use of certain hazardous substances in electronic equipment, making this product an environmentally responsible choice for electronic manufacturers.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 76.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 68.2000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 148.3517MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9466 $68.1310
85+ $1.5972 $135.7620
130+ $1.5473 $201.1490
175+ $1.4974 $262.0450
225+ $1.4475 $325.6875
300+ $1.2977 $389.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess