EN
  • EN
  • DE

FMMTL618TA

Part No FMMTL618TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 20V 1.25A SOT23-3 / Trans GP BJT NPN 20V 1.25A 500mW 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1.25A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 350mV @ 200mA, 2A
Collector Cut-off Current(Max) 10nA
Typical Gain (hFE) (Min) 250 @ 500mA, 2V
Maximum Power Dissipation 500mW
Frequency - Transition 195MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 016356-FMMTL618TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name FMMTL618
Introduction Date March 19, 1998
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian FMMTL618TA CAD Model

Description

The FMMTL618TA from Diodes Incorporated is a high-performance NPN silicon planar medium power transistor designed for use in a wide variety of electronic applications. This versatile transistor is characterized by its medium power handling capabilities and is housed in a compact SOT-23 package, making it suitable for space-constrained designs.

Key Features

  • High Current Capability: The FMMTL618TA is capable of handling continuous collector currents up to 500 mA, making it suitable for driving moderate loads.
  • High Voltage Rating: With a collector-emitter voltage (VCEO) of 20V, this transistor can be used in circuits with higher operating voltages.
  • Low Saturation Voltage: Its low collector-emitter saturation voltage ensures efficient operation with minimal power loss.
  • Fast Switching Speed: The device features a fast switching speed, which is essential for applications requiring high-speed signal processing.
  • High hFE: The high DC current gain (hFE) of the FMMTL618TA provides excellent amplification of the input signal.

Applications

The FMMTL618TA transistor is ideal for a variety of applications including:

  • Switching regulators
  • Power management functions
  • Motor control circuits
  • Audio amplifiers
  • Signal amplification

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The FMMTL618TA is built to meet high industry standards, ensuring stable performance over its operational lifespan. Its robust construction is designed to withstand the rigors of daily use in commercial and industrial environments.

Environmental Compliance

Compliant with RoHS and Green standards, the FMMTL618TA transistor is an environmentally friendly choice for designers looking to create sustainable products. Its lead-free and halogen-free design minimizes the environmental impact and meets global regulations for electronic components.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2446 $50.1430
500+ $0.2007 $100.3500
775+ $0.1945 $150.7375
1,065+ $0.1882 $200.4330
1,375+ $0.1819 $250.1125
1,840+ $0.1631 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,894 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess