EN
  • EN
  • DE

FRS1JE

Part No FRS1JE
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description RAPID GPP RECTIFIER DO-219AA T&R / Diode Standard 600 V 1A Surface Mount F1A (DO219AA)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 250 ns
Current - Reverse Leakage @ Vr 5 µA @ 600 V
Capacitance @ Vr, F 7pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case DO-219AA
Supplier Device Package F1A (DO219AA)
Operating Temperature - Junction -55°C ~ 150°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-FRS1JEDKR,31-FRS1JECT,31-FRS1JETR
Standard Package 10,000
Win Source Part Number 1059781-FRS1JE
Ultra Librarian 3D Model Ultra Librarian FRS1JE CAD Model

Description

The FRS1JE is a high-performance fast recovery rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This device is engineered to provide efficient and reliable performance for a wide range of applications requiring fast switching and low power loss.

Key Features

  • Fast Recovery Time: The FRS1JE boasts an impressively quick recovery time, which is crucial for high-frequency operations and reducing switching losses in circuits.
  • High Reverse Voltage: With a maximum repetitive reverse voltage (VRRM) of 600V, it is suitable for high-voltage applications, ensuring stability and reliability.
  • Forward Current: It can handle a continuous forward current (IF) of 1A, making it capable of supporting a variety of electronic applications.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) minimizes power dissipation and improves efficiency, which is beneficial for energy-sensitive designs.
  • High Surge Current Capability: The device can withstand high surge currents, offering robust performance during transient conditions.
  • RoHS Compliant: It adheres to environmental standards, being RoHS compliant, and is free from hazardous substances.

Applications

The FRS1JE is ideal for use in a variety of applications, including:

  • Power supply units
  • Lighting systems
  • Automotive inverters and converters
  • Telecommunication equipment
  • Consumer electronic devices

Package and Quality Assurance

The FRS1JE rectifier is available in a DO-214AC package, which is compact and suitable for automated assembly processes. Diodes Incorporated ensures that each rectifier meets stringent quality standards, providing customers with a reliable and consistent product.

Conclusion

With its fast recovery time, high voltage capability, and energy efficiency, the FRS1JE from Diodes Incorporated is an excellent choice for designers looking to enhance the performance of their power management systems. Its robustness and compliance with environmental regulations make it a responsible and future-proof component for a multitude of electronic applications.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess