EN
  • EN
  • DE

FX0800015

Part No FX0800015
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL 8.0000MHZ 18PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1205969-FX0800015
Manufacturer Diodes Incorporated
Category Crystals, Oscillators, Resonators- Crystals
Series SaRonix-eCera™ FX
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Frequency 8 MHz
Mounting Type Surface Mount
Type MHz Crystal
Package / Case 4-SMD, No Lead
Size / Dimension 0.236" L x 0.138" W (6.00mm x 3.50mm)
Height - Seated (Max) 0.045" (1.15mm)
Ultra Librarian 3D Model Ultra Librarian FX0800015 CAD Model

Description

The FX0800015 is a cutting-edge electronic component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is engineered to meet the demanding requirements of modern electronic circuits, providing reliable performance and efficiency.

Key Features

  • High Precision: The FX0800015 offers exceptional accuracy and stability, making it suitable for critical applications where precise electronic control is necessary.
  • Durability: Built with robust materials, this product can withstand harsh conditions and extended use without compromising its functionality.
  • Energy Efficiency: Designed to operate with minimal power consumption, the FX0800015 is ideal for energy-sensitive designs, contributing to overall system power savings.
  • Compact Design: Its small form factor allows for seamless integration into a wide range of electronic devices without taking up excessive space.

Applications

The FX0800015 from Diodes Incorporated is versatile and can be used in various applications, including:

  • Power supply control circuits
  • Automotive electronics
  • Industrial automation systems
  • Consumer electronics
  • Communication devices

Technical Specifications

Parameter Value Package/Case Specific packaging information Operating Temperature Specified temperature range Input Voltage Specified voltage range Output Type Logic level or other specified output

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The FX0800015 undergoes rigorous testing and quality control measures to ensure it meets industry standards for reliability and performance.

Ordering Information

For detailed ordering information, including pricing, bulk orders, and lead times, please contact Diodes Incorporated or an authorized distributor. Ensure you have the correct product code (FX0800015) when placing an order to avoid any confusion.

You May Also Be Interested in

ECS Inc.
CRYSTAL 8.0000MHZ 18PF SMD
Lowest to $2.2452
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.3543
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 20.0000MHZ 10PF SMD
Lowest to $0.2610
Raltron Electronics Corporation
CRYSTAL 12.0000MHZ 16PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 12.0000MHZ 10PF SMD
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.4581
CTS-Frequency Controls
CRYSTAL 12.0000MHZ 20PF SMD
Need more? Email Us
Epson Company
CRYSTAL 27.1200MHZ 10PF SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess