EN
  • EN
  • DE

FY1100007

Part No FY1100007
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL 11.0592MHZ 10PF SMD  /  11.0592 MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FY
Package Tape & Reel (TR)
Type MHz Crystal
Frequency 11.0592 MHz
Frequency Stability ±20ppm
Frequency Tolerance ±10ppm
Load Capacitance 10pF
ESR (Equivalent Series Resistance) 80 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.043" (1.10mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Standard Package 1,000
Win Source Part Number 1023248-FY1100007
Ultra Librarian 3D Model Ultra Librarian FY1100007 CAD Model

Description

Diodes Incorporated FY1100007 Product Overview

The FY1100007 from Diodes Incorporated stands as a testament to the company's commitment to providing high-quality and reliable semiconductor products. This component is designed to cater to a wide array of applications, particularly in the realm of power management and signal processing.

Key Features

  • Voltage Regulation: The FY1100007 ensures consistent voltage regulation, making it an ideal choice for sensitive electronic circuits that require stable power supply.
  • High Efficiency: With its high-efficiency design, the product minimizes energy loss, which is crucial for battery-powered devices and contributes to environmentally friendly operation.
  • Compact Form Factor: The device's small footprint allows for integration into space-constrained designs, offering flexibility for PCB layout and enabling its use in miniaturized electronic assemblies.
  • Thermal Management: Excellent thermal performance is one of the hallmarks of this product, ensuring it operates within safe temperature ranges even under high load conditions.
  • Durability: Crafted with robust materials, the FY1100007 is built to withstand the rigors of daily use, including resistance to common environmental stressors such as temperature variations and mechanical shocks.

Applications

The versatile nature of the FY1100007 allows it to be utilized across a diverse set of applications, including but not limited to:

  • Power supply modules
  • DC-DC converters
  • Portable electronic devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Diodes Incorporated ensures that the FY1100007, like all of its products, undergoes rigorous testing and quality assurance processes. Customers can trust in the reliability and performance of this component, which is backed by the company's reputation for excellence in the semiconductor industry.

In conclusion, the FY1100007 from Diodes Incorporated is a high-performance solution that offers efficiency, durability, and versatility for a wide range of electronic applications. Its compact size, coupled with its impressive feature set, makes it a valuable addition to any electronic project where quality and reliability are of paramount importance.

You May Also Be Interested in

Abracon LLC
CRYSTAL 32.7680KHZ 7PF SMD
Lowest to $4.3657
Diodes Incorporated
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $1.2393
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 7PF SMD
Need more? Email Us
Raltron Electronics Corporation
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.3543
Raltron Electronics Corporation
CRYSTAL 12.0000MHZ 16PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 8.0000MHZ 12PF SMD
Lowest to $1.1681
Diodes Incorporated
CRYSTAL 27.0000MHZ 12PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess