EN
  • EN
  • DE

FZT600BQTA

Part No FZT600BQTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description PWR MID PERF TRANSISTOR SOT223 T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 140 V
Vce Saturation (Max) @ Ib, Ic 1.2V @ 10mA, 1A
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce 10000 @ 500mA, 10V
Power - Max 1.2 W
Frequency - Transition 250MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223
Standard Package 1,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 134428-FZT600BQTA
Ultra Librarian 3D Model Ultra Librarian FZT600BQTA CAD Model

Description

The FZT600BQTA is a high-performance bipolar transistor from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This device is designed to offer a perfect balance of efficiency and reliability for a wide range of electronic applications. The FZT600BQTA is a PNP transistor, which is part of the company's extensive portfolio of bipolar transistors, known for their high quality and performance.

Key Features

  • Transistor Type: PNP - The FZT600BQTA is a PNP transistor, which means it is designed to allow current flow when a small amount of positive voltage is applied to the base terminal.
  • High Current Capability: This transistor can handle continuous collector currents up to 3A, making it suitable for moderate to high power applications.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 50V, it is capable of withstanding significant voltage stresses in circuit operation.
  • Low Saturation Voltage: The low VCE(sat) ensures that the transistor operates efficiently, with minimal power loss when in the 'on' state.
  • Fast Switching Speed: The FZT600BQTA has been designed to switch on and off rapidly, a critical feature for applications requiring high-speed operation.
  • Surface-Mount Package: Available in an SOT-223 package, it is ideal for automated assembly processes and space-constrained applications.

Applications

The FZT600BQTA is versatile and can be used in various applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing
  • Other switching applications

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The FZT600BQTA is produced with this commitment in mind, ensuring that it performs consistently across various conditions and applications. Whether you're designing consumer electronics or industrial systems, the FZT600BQTA is an excellent choice for a reliable and efficient PNP transistor.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3876 $58.1400
365+ $0.3181 $116.1065
565+ $0.3082 $174.1330
775+ $0.2982 $231.1050
1,005+ $0.2883 $289.7415
1,345+ $0.2585 $347.6825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess