EN
  • EN
  • DE

SCD0504T-150M-N

Part No SCD0504T-150M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Description SCD0504T 15UH 1300MA 20% Wwt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091784-SCD0504T-150M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCD0504T-150M-N CAD Model

Description

The SCD0504T-150M-N is a surface-mount power inductor from Chilisin. This inductor is engineered for use in a variety of power conversion and filtering applications. Its primary function is to store energy and filter out unwanted noise in circuits. Its design prioritizes efficiency and compact size, making it suitable for modern electronic devices.

Applications:

  • DC-DC Converters: Essential in buck, boost, and buck-boost converters to regulate voltage levels efficiently.
  • Power Supplies for Portable Electronics: Used in smartphones, tablets, and laptops to manage power distribution.
  • LED Lighting: Provides stable current to LEDs, ensuring consistent brightness and preventing damage.
  • Filtering Circuits: Reduces noise and ripple in power lines, improving the performance of sensitive electronic components.
  • Voltage Regulators: Helps maintain a stable output voltage, protecting components from voltage fluctuations.

Features:

  • Inductance: 15μH
  • Compact Size (0504): Allows for high-density board layouts.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Capacity: Handles substantial current without saturation.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Enhanced Power Conversion Efficiency: Reduces energy loss and heat generation, increasing overall system performance.
  • Stable Performance Across Temperatures: Consistent inductance value maintained over a broad temperature range.
  • Reduced Electromagnetic Interference: Ensures compliance with EMC regulations, preventing interference with other devices.
  • Long-Term Reliability: Designed for dependable operation, extending the lifespan of the end product.
  • Space-Saving Design: Enables smaller and more efficient power supply designs.

Additional Details:

The SCD0504T-150M-N utilizes a ferrite core, which contributes to its low core loss and high efficiency. The shielded construction is vital for reducing electromagnetic interference, making it suitable for use in sensitive electronic environments. Its surface-mount design simplifies assembly and enables higher density board layouts.

Key Specifications:

  • Inductance: 15 μH
  • Tolerance: ±20%
  • Saturation Current: Varies based on specific operating conditions.
  • Operating Temperature Range: -40°C to +125°C

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess