EN
  • EN
  • DE

FZT694BTA

Part No FZT694BTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 120V 1A SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 120V
Max Vce (sat) 500mV @ 5mA, 400mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 150 @ 400mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 130MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 117773-FZT694BTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FZT694BTA CAD Model

Description

Introducing the FZT694BTA High-Performance Bipolar Transistor

The FZT694BTA is a cutting-edge bipolar transistor from Diodes Incorporated, designed to meet the demanding requirements of modern electronic applications. This high-performance NPN transistor is a perfect choice for power management tasks, offering a robust solution for switching and amplification needs in a variety of electronic circuits.

Key Features

  • High Current Capability: The FZT694BTA can handle continuous collector currents up to 3A, making it suitable for high-power applications.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 40V, it can easily manage the demands of circuits operating at higher voltages.
  • High hFE: The transistor boasts a high current gain (hFE) bandwidth product, ensuring efficient current amplification in your circuit designs.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency during operation.
  • Fast Switching Speeds: The FZT694BTA is designed for rapid switching, enabling high-speed operation that is essential for modern digital and driving applications.
  • RoHS Compliant: Diodes Incorporated ensures that the FZT694BTA is compliant with RoHS standards, minimizing the environmental impact and meeting global regulatory requirements.

Applications

The versatility of the FZT694BTA transistor makes it an excellent choice for a wide range of applications, including:

  • Power regulation modules
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing
  • Switching networks

Package and Quality Assurance

The FZT694BTA comes in a compact SOT-223 package, which not only saves space on your PCB but also ensures efficient heat dissipation for better thermal management. Diodes Incorporated is committed to delivering high-quality products, and the FZT694BTA is no exception. It undergoes rigorous testing and quality control measures to ensure reliability and performance in even the most challenging applications.

Whether you're designing power supplies, working on automotive electronics, or developing sophisticated audio systems, the FZT694BTA from Diodes Incorporated provides the performance and reliability you need. Its combination of power, efficiency, and speed makes it a smart choice for your next project.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4106 $51.3250
265+ $0.3846 $101.9190
405+ $0.3716 $150.4980
580+ $0.3456 $200.4480
755+ $0.3326 $251.1130
940+ $0.3196 $300.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess