The FZT751TA from Diodes Incorporated is a high-performance PNP bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This transistor is known for its high current capability and low saturation voltage, making it an ideal choice for power management and linear amplification tasks.
Key Features:
- High Current Handling: The FZT751TA is capable of handling continuous collector currents up to -3A, which is suitable for driving high-current loads.
- Low Saturation Voltage: It has a low collector-emitter saturation voltage of typically -0.2V at -2A, which helps to minimize power loss and improve efficiency in circuit operation.
- High Power Dissipation: With a power dissipation of 2W, this transistor can handle significant power levels, making it useful for a range of power applications.
- Wide Operating Temperature Range: The operating temperature range of -55°C to +150°C ensures reliability and performance under extreme conditions.
Applications:
The FZT751TA is versatile and can be used in various applications such as:
- Power regulation modules
- Linear amplifiers
- Switching circuits
- Driver stages in hi-fi amplifiers and TV circuits
- Load switch applications
Product Specifications:
Parameter
Value
Collector-Base Voltage (VCBO)
-60V
Collector-Emitter Voltage (VCEO)
-60V
Emitter-Base Voltage (VEBO)
-5V
Collector Current (IC)
-3A
Power Dissipation (Pd)
2W
Overall, the FZT751TA PNP transistor from Diodes Incorporated is a robust and reliable component for designers and engineers looking to implement efficient power control and amplification in their electronic designs.