EN
  • EN
  • DE

GBJ1501-F

Part No GBJ1501-F
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 100V 15A GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Bridge Rectifier Single Phase Standard 100 V Through Hole GBJ
Manufacturer Diodes Incorporated
Package Tube
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package 4-SIP, GBJ
Case / Package GBJ
Family Name GBJ1501
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number GBJ1501-FDI, GBJ1501F
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872602-GBJ1501-F
Ultra Librarian 3D Model Ultra Librarian GBJ1501-F CAD Model

Description

The GBJ1501-F from Diodes Incorporated is a robust single-phase glass passivated bridge rectifier designed for efficient and reliable operation. This high-performance component is a vital part of electronic circuits, offering rectification from AC to DC with minimal power loss. It is housed in a GBJ package that ensures a compact footprint while providing excellent heat dissipation characteristics.

Key Features

  • High Current Capability: With a forward current of 15A, the GBJ1501-F is capable of handling high current applications, making it suitable for a wide range of power supply and conversion tasks.
  • Peak Reverse Voltage: It has a peak reverse voltage of 100V, ensuring that it can withstand significant voltage without performance degradation.
  • Low Forward Voltage Drop: The low forward voltage drop of this device helps to reduce power loss and improve efficiency, which is crucial for energy-sensitive designs.
  • High Surge Current Capability: It can handle high surge currents, which is essential for applications that experience short bursts of high current.
  • Isolation Voltage: This component offers an isolation voltage of 1500V from case to leads, providing additional protection against electrical shocks and ensuring user safety.

Applications

The GBJ1501-F is ideal for use in a variety of applications, including:

  • Switching power supplies
  • Adapters
  • On-board DC/DC converters
  • Lighting applications
  • Power management devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the GBJ1501-F is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it meets the requirements of even the most demanding electronic systems.

Environmental Compliance

The GBJ1501-F is RoHS compliant and lead-free, making it an environmentally friendly choice for manufacturers looking to create sustainable products without compromising on quality or performance.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess