GP100HAK6TR-G1: A High-Efficiency Rectifier from Diodes Incorporated
Diodes Incorporated introduces the GP100HAK6TR-G1, a state-of-the-art glass passivated rectifier, designed to offer efficient and reliable performance for a variety of applications. This rectifier is a perfect choice for engineers looking for a component that delivers high current capability with low forward voltage drop.
Product Features
- High Current Capability: The GP100HAK6TR-G1 is capable of handling high current loads, making it suitable for power supply applications that demand robust performance.
- Low Forward Voltage Drop: With a design focused on minimizing power loss, this rectifier ensures a low forward voltage drop, contributing to the overall efficiency of the system.
- High Surge Current Capability: This component can withstand high surge currents, offering reliable protection against sudden spikes in the circuit.
- Lead-Free and RoHS Compliant: The GP100HAK6TR-G1 adheres to environmental standards, being lead-free and compliant with RoHS regulations, making it suitable for use in green products.
Specifications at a Glance
Parameter
Value
Average Rectified Output Current
1.0A
Reverse Voltage
600V
Forward Voltage Drop
1.1V @ 1.0A
Operating Temperature Range
-55°C to +150°C
The GP100HAK6TR-G1 is available in a compact SOD-123HE package, which not only saves space on the PCB but also offers excellent thermal performance. Its glass passivated chip junction ensures long-term reliability and stability in operation.
Whether it's for power management, consumer electronics, or automotive applications, the GP100HAK6TR-G1 from Diodes Incorporated is a robust choice that engineers can rely on for efficient and consistent rectification. With its combination of high efficiency, reliability, and compliance with environmental standards, it represents a smart solution for modern electronic designs.