EN
  • EN
  • DE

LM3411M5-5.0

Part No LM3411M5-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Secondary Regulator and Driver | IC VREF SHUNT 5V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 15mA
Tolerance ±1%
Noise - 10Hz to 10kHz 80μVrms
Current - Cathode 150μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM3411
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198808-LM3411M5-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3411M5-5.0 CAD Model

Description

The LM3411M5-5.0 from Texas Instruments is a fixed output, high-efficiency linear voltage regulator designed to deliver a continuous 5V output from a wide input voltage range. This regulator is part of the LM3411 series, known for its reliability and stability in various applications.

Key Features:

  • Fixed Output: The device provides a steady 5V output, which is ideal for powering a wide range of digital and analog circuits.
  • Input Voltage Range: It operates over a broad input voltage range, making it versatile for use in multiple applications, including battery-powered devices.
  • Thermal Protection: The LM3411M5-5.0 includes an internal thermal shutdown mechanism to protect the device under extreme operating conditions.
  • Current Limiting: Built-in current limiting safeguards the regulator and the load from damage due to overcurrent conditions.
  • Low Dropout: Its low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
  • Package: Available in a small SOT-23 package, it is suitable for space-constrained applications.

Applications:

The LM3411M5-5.0 is widely used in various applications, including but not limited to:

  • Portable Electronics
  • Microcontroller Power Supply
  • Wireless Communication Devices
  • Power Management for Consumer Electronics

Quality and Reliability:

As with all Texas Instruments products, the LM3411M5-5.0 is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding applications. The device's robust design and built-in protection features contribute to its longevity and durability.

For detailed specifications, application notes, and additional resources, engineers and designers can visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4521 $50.8235
85+ $1.1915 $101.2775
130+ $1.1543 $150.0590
180+ $1.1170 $201.0600
235+ $1.0798 $253.7530
310+ $0.9681 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,830 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess