EN
  • EN
  • DE

GP110AMTR-G1

Part No GP110AMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC PWM CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Obsolete
Base Product Number GP110
ECCN OBSOLETE
Win Source Part Number 1378505-GP110AMTR-G1
Ultra Librarian 3D Model Ultra Librarian GP110AMTR-G1 CAD Model

Description

Introducing the GP110AMTR-G1 from Diodes Incorporated

The GP110AMTR-G1 is a cutting-edge rectifier diode brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance product is designed to cater to a wide range of applications, offering reliability and efficiency for engineers and electronic device manufacturers.

Key Features

  • High Current Capability: The GP110AMTR-G1 boasts a robust current handling capability, making it suitable for high-power applications.
  • Low Forward Voltage Drop: This component ensures minimal power loss during operation, thanks to its low forward voltage drop, thereby enhancing overall system efficiency.
  • High Surge Current Capacity: With its impressive surge current capacity, this diode can withstand transient overcurrent conditions, ensuring protection and longevity for electronic circuits.
  • Lead-Free and RoHS Compliant: In line with environmental standards, the GP110AMTR-G1 is lead-free and fully RoHS compliant, making it a responsible choice for eco-conscious manufacturers.

Applications

The GP110AMTR-G1 is versatile and can be used in various applications, including:

  • Power supply units
  • Automotive systems
  • Consumer electronics
  • Industrial equipment
  • Telecommunication systems

Product Specifications

The GP110AMTR-G1 is packaged in an attractive and practical surface-mount package, ensuring ease of integration into a wide variety of circuit designs. It features a repetitive peak reverse voltage of 1000V, which allows it to handle typical voltage requirements in both commercial and industrial settings. The diode also has a forward continuous current of 1A, making it sufficiently robust for most medium-power applications.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the GP110AMTR-G1 is no exception. Each component is rigorously tested to ensure it meets the highest standards of performance and reliability. Customers can trust in the GP110AMTR-G1 for their critical applications, knowing it comes with the backing of a respected industry leader.

Ordering Information

The GP110AMTR-G1 is available for order now. It comes in a tape and reel packaging format, making it ideal for automated assembly processes. For detailed ordering and pricing information, or to request samples, please visit Diodes Incorporated's official website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess