EN
  • EN
  • DE

HX31333001

Part No HX31333001
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 33.3330MHZ LVCMOS / 33.333 MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ HX
Package Tape & Reel (TR)
Base Resonator Crystal
Type XO (Standard)
Frequency 33.333 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 100°C
Current - Supply (Max) 20mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.045" (1.15mm)
Current - Supply (Disable) (Max) 100µA
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-HX31333001TR
Standard Package 3,000
Win Source Part Number 1063753-HX31333001
Ultra Librarian 3D Model Ultra Librarian HX31333001 CAD Model

Description

Product Overview: HX31333001 from Diodes Incorporated

The HX31333001 is a state-of-the-art electronic component manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is designed to cater to a wide range of applications, offering exceptional performance, reliability, and efficiency in its operations.

Key Features

  • High Precision: The HX31333001 is engineered for precise performance, ensuring accurate signal processing and control in electronic circuits.
  • Durability: Constructed with robust materials, this product can withstand challenging environments and extended use without compromising its functionality.
  • Low Power Consumption: Energy efficiency is at the core of the design, making the HX31333001 an ideal choice for battery-powered devices and applications where power saving is crucial.
  • Compact Design: With its small form factor, the product is perfect for use in space-constrained applications, allowing for greater flexibility in system design.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, ensuring reliability across various working conditions.

Applications

The versatility of the HX31333001 makes it suitable for inclusion in a diverse array of electronic systems. It is particularly well-suited for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Infrastructure
  • Medical Devices

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products that meet stringent industry standards. The HX31333001 is no exception, and it complies with various international standards for safety, performance, and environmental considerations. Customers can trust in the reliability and safety of this component for their critical applications.

Technical Support and Availability

Diodes Incorporated provides comprehensive technical support for the HX31333001, including detailed datasheets, application notes, and customer service to assist with product integration. The company's global distribution network ensures that this product is readily available to customers worldwide, facilitating smooth procurement and integration into their projects.

Overall, the HX31333001 from Diodes Incorporated represents a blend of cutting-edge technology, reliability, and practicality, making it a premier choice for designers and engineers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess