The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM2902AS14-13

Part No LM2902AS14-13
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC COMPARATOR QUAD SO-14
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.1705 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
180+
$0.2830
$50.940
435+
$0.2320
$100.920
670+
$0.2250
$150.750
920+
$0.2180
$200.560
1,185+
$0.2110
$250.035
1,590+
$0.1890
$300.510
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.3 V/μs
Gain Bandwidth Product (GBP) 700kHz
Current - Input Bias 20nA
Voltage - Input Offset 2mV
Operating Supply Current 3mA
Channel Output Current 50μA
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1053476-LM2902AS14-13
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Quantity per package 2,500

Description

Product Overview: LM2902AS14-13 from Diodes Incorporated

The LM2902AS14-13 is a high-performance, quad operational amplifier (op-amp) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This versatile op-amp is part of the LM2902 series and is well-suited for a wide range of industrial, automotive, and consumer applications due to its robust features and specifications.

Key Features

  • Wide Supply Range: The LM2902AS14-13 operates from a single supply voltage ranging from 3V to 32V or a dual supply mode with voltages ranging from ±1.5V to ±16V, providing flexibility in various circuit configurations.
  • Low Supply Current: It features a low supply current, making it ideal for battery-powered devices and energy-efficient applications.
  • High Gain Bandwidth: With a high gain bandwidth product, this op-amp is capable of handling a wide range of frequencies, making it suitable for audio processing, filtering, and signal conditioning tasks.
  • Large Output Voltage Swing: The output voltage swing is close to the power supply rails, which maximizes the dynamic range in analog circuits.
  • Input Common-Mode Voltage Range: The input common-mode voltage range includes ground, allowing for direct sensing near ground.
  • Differential Input Voltage Range: It can handle differential input voltages equal to the supply voltage, offering excellent signal handling capabilities.

Applications

The LM2902AS14-13 is highly versatile and can be used in a variety of applications, including:

  • Transducer amplifiers
  • DC gain blocks
  • Power supplies
  • Automotive electronics
  • Audio processing
  • Analog signal conditioning

Reliability and Quality

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The LM2902AS14-13 is no exception, with its design and manufacturing processes geared towards ensuring consistent performance and longevity. This op-amp is also RoHS compliant, adhering to environmental standards and regulations.

Whether you're designing a sophisticated audio system, an automotive sensor interface, or a simple gain block, the LM2902AS14-13 from Diodes Incorporated offers the performance and reliability you need to ensure your projects are successful.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.