EN
  • EN
  • DE

LS2305PG

Part No LS2305PG
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 92316-LS2305PG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LS2305PG CAD Model

Description

Introducing the LS2305PG Power Switch from Diodes Incorporated

The LS2305PG is a state-of-the-art, high-performance single N-channel enhancement mode power switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This power switch is an integral component for modern electronics, offering efficient power management within a compact package. It is suitable for a broad range of applications, including but not limited to, power distribution systems, battery management, and load switching.

The LS2305PG is built using advanced trench MOSFET technology, which ensures minimal on-resistance and low gate charge, resulting in a highly efficient power switch with reduced power losses. This feature makes it an excellent choice for applications where power efficiency is paramount. The device is capable of delivering a continuous current of up to 6A, making it suitable for handling moderate power loads.

With a threshold voltage designed to accommodate logic-level drive, the LS2305PG can be directly controlled by a microcontroller or other logic devices, simplifying circuit design and reducing component count. This ease of integration is further supported by its industry-standard SOT-23 package, which allows for straightforward surface-mount assembly on printed circuit boards.

Diodes Incorporated has equipped the LS2305PG with a range of protective features to ensure reliable operation under adverse conditions. These include over-temperature protection, which safeguards the device from thermal overload, and under-voltage lockout, which prevents operation when the supply voltage falls below a safe threshold. Additionally, the power switch incorporates robust ESD protection, ensuring resilience against electrostatic discharges that could otherwise damage sensitive electronic components.

The LS2305PG represents Diodes Incorporated's commitment to providing high-quality, reliable power management solutions. With its excellent performance characteristics and protective features, this power switch is an ideal choice for designers looking to enhance the efficiency and reliability of their electronic products.

For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to visit the Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Intel
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
Infineon Technologies
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,225+ $0.0409 $50.1025
2,980+ $0.0336 $100.1280
4,605+ $0.0326 $150.1230
6,350+ $0.0315 $200.0250
8,200+ $0.0305 $250.1000
10,990+ $0.0273 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,225 pieces
MOQ: 1225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess