EN
  • EN
  • DE

MBR1060CT-I

Part No MBR1060CT-I
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 60V 5A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete (End Of Life)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Maximum) at If 750mV at 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 60V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801834-MBR1060CT-I
Ultra Librarian 3D Model Ultra Librarian MBR1060CT-I CAD Model

Description

MBR1060CT-I Schottky Rectifier Overview

The MBR1060CT-I from Diodes Incorporated is a robust Schottky rectifier that is designed for high-efficiency power management applications. This component is a dual common-cathode Schottky rectifier, which is housed in an ITO-220AB package, providing a compact solution for designers. The device is well-suited for use in low voltage, high frequency inverters, free-wheeling, and polarity protection applications.

Key Features

  • High Surge Capability: The MBR1060CT-I is capable of withstanding high surge currents, making it ideal for applications that may experience unexpected voltage spikes.
  • Low Power Loss: With its Schottky barrier technology, this rectifier offers very low forward voltage drop, which translates to reduced power loss and improved efficiency.
  • High Frequency Operation: Its fast switching capability makes the MBR1060CT-I suitable for high frequency operations, enhancing the performance of power supplies and other electronic circuits.
  • High Current Capacity: The device has a high forward current rating of 10A, allowing it to handle significant current levels in circuit designs.
  • Thermal Performance: The ITO-220AB package provides excellent thermal performance, ensuring the device operates reliably over a wide temperature range.

Electrical Characteristics

  • Peak Repetitive Reverse Voltage (Vrrm): 60V
  • Average Rectified Forward Current (Io): 10A
  • Maximum Forward Voltage Drop (Vf): 0.83V at 5A
  • Maximum Reverse Current (Ir): 0.1mA at 25°C

Applications

The MBR1060CT-I is versatile and can be used in a variety of applications including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes in motor control circuits
  • Power factor correction circuits
  • DC-DC converters
  • Automotive applications

Overall, the MBR1060CT-I Schottky Rectifier from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize power management in their electronic designs. Its combination of high surge capability, low power loss, and high frequency operation make it a key component in modern electronic systems.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8452 $59.1640
170+ $0.6936 $117.9120
260+ $0.6719 $174.6940
360+ $0.6503 $234.1080
460+ $0.6286 $289.1560
615+ $0.5636 $346.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess