EN
  • EN
  • DE

AD22100ATZ

Part No AD22100ATZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C to 85°C
Output Type Analog Voltage
Supply Voltage - Operating 4 V to 6.5 V
Resolution 22.5mV/°C
Accuracy - Highest (Lowest) ±2°C (±3.7°C)
Testing Conditions 25°C (-40°C)
Temperature Range - Operating -50°C to 150°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 198531-AD22100ATZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD22100ATZ CAD Model

Description

The AD22100ATZ is a monolithic temperature sensor from Analog Devices Inc., designed for precision temperature measurement and control. This versatile sensor operates on a single supply of 4 V to 30 V and is encapsulated in a TO-92 package, making it suitable for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Linear Temperature Sensing: The AD22100ATZ offers a linear temperature-to-voltage output characteristic, with a temperature coefficient of 22.5 mV/°C ensuring high accuracy across its operating temperature range.
  • Wide Temperature Range: This sensor is capable of measuring temperatures from -50°C to +150°C, catering to environments that experience extreme conditions.
  • Low Supply Current: The AD22100ATZ is optimized for low power consumption, drawing a quiescent current of typically 210 µA, which is ideal for battery-powered applications.
  • Robust Design: Its robust design enables the sensor to withstand harsh environments, making it reliable for industrial and automotive applications.
  • Simple Interface: The sensor's output is directly proportional to the temperature, allowing for easy interfacing with analog-to-digital converters (ADCs) and microcontrollers without the need for complex calculations.

Applications

The AD22100ATZ is highly versatile and can be used in various applications such as:

  • Temperature monitoring and control systems
  • Automotive engine and cabin temperature sensing
  • Industrial process control
  • Electronic thermometers
  • Environmental monitoring
  • HVAC systems

Product Specifications

Attribute Value
Package / Case TO-92-3
Output Type Voltage
Accuracy ±2°C
Supply Voltage 4 V to 30 V
Operating Temperature -50°C to +150°C

Whether for precise temperature monitoring or complex thermal management, the AD22100ATZ from Analog Devices stands out as a reliable and efficient solution for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1672 $55.5048
20+ $5.0602 $101.2040
31+ $4.9021 $151.9651
43+ $4.7440 $203.9920
55+ $4.5858 $252.2190
73+ $4.1115 $300.1395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,779 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess