EN
  • EN
  • DE

MBRD10200CT-13

Part No MBRD10200CT-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 200V 5A TO252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Maximum) at If 910mV at 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 50μA at 200V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252, (D-Pak)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 719359-MBRD10200CT-13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRD10200CT-13 CAD Model

Description

MBRD10200CT-13 Dual Schottky Rectifier

The MBRD10200CT-13 from Diodes Incorporated is a high-performance dual Schottky rectifier designed for applications requiring low voltage drop and high efficiency. This power rectifier is a popular choice for switch-mode power supplies (SMPS), freewheeling diodes, polarity protection devices, and compact power management systems.

Key Features

  • High Current Capability: The MBRD10200CT-13 is capable of handling a high forward surge current of 150A, making it suitable for applications that experience high inrush currents.
  • Low Forward Voltage Drop: With a low forward voltage drop of typically 0.83V, this rectifier ensures high efficiency, which is crucial for energy-sensitive applications.
  • High Junction Temperature: The device can operate at a junction temperature of up to 150°C, allowing for use in high-temperature environments.
  • TO-263 (D2PAK) Package: The MBRD10200CT-13 is offered in a surface-mount TO-263 (D2PAK) package, providing a compact footprint and easy integration into various circuit designs.

Specifications

Parameter Value Configuration Dual Common Cathode Maximum Repetitive Reverse Voltage (V<sub>RRM) 200V Maximum Average Forward Rectified Current (I<sub>F(AV)) 10A Peak Forward Surge Current (I<sub>FSM) 150A Forward Voltage Drop (V<sub>F) 0.83V Operating Junction Temperature (T<sub>J) -65 to +150°C

With its robust design, the MBRD10200CT-13 ensures reliable performance in a wide range of applications, from power conversion to battery management. Its dual diode configuration allows for the efficient handling of bidirectional currents, making it a versatile component in power circuitry. Whether you're designing a power supply for consumer electronics or industrial systems, the MBRD10200CT-13 offers the reliability and efficiency needed for your demanding applications.

As part of Diodes Incorporated's commitment to quality, the MBRD10200CT-13 is manufactured to meet high industry standards, ensuring both performance and durability for end-users.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3240 $50.2200
380+ $0.2659 $101.0420
585+ $0.2576 $150.6960
805+ $0.2493 $200.6865
1,040+ $0.2410 $250.6400
1,390+ $0.2160 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,800 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess