EN
  • EN
  • DE

MMBD3004BRM

Part No MMBD3004BRM
Manufacturer Diodes Incorporated
Description HIGH VOLTAGE SURFACE MOUNT SWITCHING DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1224842-MMBD3004BRM
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBD3004BRM CAD Model

Description

The MMBD3004BRM is a high-performance, surface-mount, high-speed switching diode array from Diodes Incorporated, designed to meet a wide range of fast-switching requirements in electronic circuits. This component is a significant choice for designers looking for a reliable and efficient solution for their high-speed switching applications.

Constructed with dual common-cathode diodes, the MMBD3004BRM is housed in a compact SOT-26 package, which is known for its small footprint and suitability for high-density circuit boards. This feature makes it an ideal choice for space-constrained applications where efficient use of PCB real estate is critical.

The diode array boasts a continuous reverse voltage (VR) of 200V and a non-repetitive peak reverse voltage (VRM) of 225V, providing a robust voltage handling capability for various applications. Its fast switching speed is characterized by a reverse recovery time (trr) of just 4ns, which enables quick transitions and efficient operation in circuits requiring high-frequency switching.

With a forward continuous current (IF) of 200mA, the MMBD3004BRM can handle moderate current loads, making it suitable for a wide range of applications, including signal processing, voltage clamping, and protection circuits. The low forward voltage drop (VF) ensures minimal power loss during operation, contributing to the overall energy efficiency of the end application.

The MMBD3004BRM is also characterized by its low leakage current, which is a critical parameter for maintaining the integrity of the signal and reducing power consumption when the diode is in the off state. This property is particularly important in battery-powered devices where power conservation is paramount.

Designed for automated assembly processes, the MMBD3004BRM is supplied in tape and reel packaging, facilitating efficient pick-and-place manufacturing. The product is RoHS compliant, which means it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment, making it an environmentally friendly choice for manufacturers looking to meet international standards.

In summary, the MMBD3004BRM from Diodes Incorporated is a versatile and reliable component that offers fast switching speeds, low power loss, and robust voltage handling capability, all in a small SOT-26 package. It is an excellent choice for designers who require high-performance diode arrays for their sophisticated electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5808 $52.2720
185+ $0.5441 $100.6585
290+ $0.5257 $152.4530
410+ $0.4890 $200.4900
535+ $0.4706 $251.7710
665+ $0.4522 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess