The MMBT4403-7-G is a high-quality PNP bipolar junction transistor (BJT) from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This transistor is designed for general-purpose amplifier and switching applications, making it a versatile component for a wide range of electronic circuits.
Key Features:
- Device Type: PNP Bipolar Junction Transistor
- Package: SOT-23, a small surface-mount package that is ideal for automated assembly processes and space-constrained applications.
- Collector-Emitter Voltage (Vceo): 40V, providing a good voltage handling capability for various applications.
- Collector Current (Ic): Up to 600mA, suitable for driving moderate loads.
- DC Current Gain (hFE): High hFE value, ensuring good amplification characteristics.
- Power Dissipation (Pd): 350mW, allowing for reasonable power handling in a compact form factor.
- RoHS Compliant: Yes, meeting environmental standards and restrictions on hazardous substances.
Applications:
The MMBT4403-7-G is suitable for a variety of applications, including but not limited to:
- Signal amplification
- Switching circuits
- Power management
- Linear amplification
- Load drivers
Quality and Reliability:
Diodes Incorporated is committed to providing high-quality products. The MMBT4403-7-G is manufactured with the company's stringent quality control processes, ensuring reliability and performance in your electronic projects. This component is also supported by comprehensive technical documentation, making it easier for engineers to integrate into their designs.
Whether you are developing consumer electronics, industrial control systems, or innovative IoT devices, the MMBT4403-7-G offers the performance and reliability you need to ensure your products operate effectively. With its robust characteristics and Diodes Incorporated's reputation for quality, this transistor is an excellent choice for your circuit design requirements.