EN
  • EN
  • DE

MMBZ20VAL

Part No MMBZ20VAL
Manufacturer Diodes Incorporated
Description ESD Suppressor Diode Zener Uni-Dir/Bi-Dir 17V 3-Pin SOT-23 / 24W AND 40W PEAK POWER DUAL SURFACE MOUNT TVS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Diodes Incorporated
Win Source Part Number 1225085-MMBZ20VAL
Manufacturer Homepage www.diodes.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MMBZ20VAL
Introduction Date January 15, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MMBZ20VAL CAD Model

Description

Diodes Incorporated MMBZ20VAL - Zener Voltage Regulator Diode

The MMBZ20VAL from Diodes Incorporated is a high-quality, surface-mount Zener voltage regulator diode designed for applications requiring voltage regulation and voltage reference. This robust component is a popular choice in the electronics industry due to its reliability and efficiency in circuit protection and voltage stabilization.

Key Features

  • Voltage Regulation: The MMBZ20VAL provides excellent voltage regulation, with a nominal Zener voltage of 20V, ensuring stable operation in your circuits.
  • Power Dissipation: With a power dissipation of 200mW, this diode can handle moderate levels of power, making it suitable for a wide range of electronic applications.
  • Package: Encased in a compact SOT-23 package, the MMBZ20VAL is ideal for space-constrained applications, providing essential functionality without compromising on space.
  • Low Leakage Current: The design of the MMBZ20VAL minimizes leakage current, which enhances the overall efficiency of the device and prolongs its lifespan.
  • High Surge Capability: It is capable of withstanding surge currents, protecting your circuits from unexpected voltage spikes and ensuring reliable performance under stress.

Applications

The MMBZ20VAL is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Power supply regulation
  • Voltage reference in analog-to-digital converters
  • Overvoltage protection circuits
  • Consumer electronics
  • Telecommunications equipment
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MMBZ20VAL is no exception. It is manufactured to meet high-quality standards, ensuring that each component delivers consistent performance. The device is also characterized by its long operational life, making it a reliable choice for both commercial and industrial applications.

For engineers and designers looking for a dependable voltage regulation solution, the MMBZ20VAL Zener diode from Diodes Incorporated offers the perfect blend of performance, durability, and compactness. Whether you're designing power management systems, protection circuits, or any other application that requires stable voltage, the MMBZ20VAL is an excellent component to consider.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3,270+ $0.0153 $50.0310
8,000+ $0.0125 $100.0000
12,400+ $0.0121 $150.0400
16,950+ $0.0118 $200.0100
21,930+ $0.0114 $250.0020
29,415+ $0.0102 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 3270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess