EN
  • EN
  • DE

MMBZ5226B-7-F-89

Part No MMBZ5226B-7-F-89
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831181-MMBZ5226B-7-F-89
Ultra Librarian 3D Model Ultra Librarian MMBZ5226B-7-F-89 CAD Model

Description

Product Overview: MMBZ5226B-7-F-89

Diodes Incorporated presents the MMBZ5226B-7-F-89, a high-quality Zener diode designed for a wide array of applications requiring voltage regulation and transient voltage suppression. This device is a testament to Diodes Incorporated's commitment to providing robust and reliable components for the electronics industry.

Key Features

  • Voltage Regulation: The MMBZ5226B-7-F-89 offers precise voltage regulation with a nominal Zener voltage of 3.3V, making it ideal for a variety of stabilization tasks.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle moderate levels of power, ensuring stable operation in different circuits.
  • Package: Encased in a small SOT-23 package, the device is perfect for space-constrained applications while providing excellent thermal performance.
  • High Surge Capability: The diode is capable of withstanding voltage surges, thus protecting sensitive electronic components from sudden voltage spikes.
  • RoHS Compliant: In compliance with environmental standards, the MMBZ5226B-7-F-89 is a RoHS-compliant component, minimizing the environmental impact and ensuring safety for users.

Applications

The versatility of the MMBZ5226B-7-F-89 Zener diode makes it suitable for a diverse range of applications, including:

  • Power management in consumer electronics
  • On-board voltage regulation for integrated circuits
  • Overvoltage protection in sensitive electronics
  • Load balancing in multi-battery systems
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated ensures that the MMBZ5226B-7-F-89 meets stringent quality control standards, providing a high level of reliability and performance consistency. Each device undergoes rigorous testing to ensure it meets the required specifications for a wide range of environmental and operational conditions.

Overall, the MMBZ5226B-7-F-89 from Diodes Incorporated is an essential component for designers and engineers looking to incorporate a reliable voltage regulation solution into their electronic designs. Its compact form factor, combined with its robust performance, makes it an excellent choice for modern electronic applications.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0219 $57.7065
6,670+ $0.0173 $115.3910
10,000+ $0.0173 $173.0000
14,290+ $0.0162 $231.4980
17,860+ $0.0162 $289.3320
23,080+ $0.0150 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess